Cal Test Electronics, Inc. Oscilloscope Probes CT2674A

Description
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - CT2674A-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
CT2674A-ND
Oscilloscope Probes CT2674A-ND
"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

"1:1, 10:1 Passive 100MHz 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
CT2674A
Test Probes CT2674A
Test Probes Oprobe x1/x10/R

Test Probes Oprobe x1/x10/R

Buy Now Datasheet
Voltage Probe CT2674A
The CT2674A is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 100 MHz (-3 dB) bandwidth Switchable 3-Position, 1x/10x/REF, 5 mm, cable length 1.2 m High impedance input (10 Mω/16 pF - 10x position) 10−35 pF compensation range 300 V CAT II REF switch position Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings The CalTest CT2674A is a general purpose 100 MHz, 1x/10x switchable oscilloscope probe with additional REF switch position. The REF position grounds the input tip allowing for convenient trace leveling. The High Performance CT20674A is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

The CT2674A is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 100 MHz (-3 dB) bandwidth
  • Switchable 3-Position, 1x/10x/REF, 5 mm, cable length 1.2 m
  • High impedance input (10 MΩ/16 pF - 10x position)
  • 10−35 pF compensation range
  • 300 V CAT II
  • REF switch position
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant
  • Accessories included: 15 cm Ground Lead, Replacement Tip, Black Snap-on Sprung Hook, Tip Insulator, IC Tip, BNC Adapter, Probe Tip Ground, Trimmer Tool & Identifier Rings

The CalTest CT2674A is a general purpose 100 MHz, 1x/10x switchable oscilloscope probe with additional REF switch position. The REF position grounds the input tip allowing for convenient trace leveling.

The High Performance CT20674A is a high quality, general purpose set of 5mm Passive Voltage Oscilloscope probes. They are excellent replacement probes for all makes and models of oscilloscopes.

Supplier's Site
Passive Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics - 69AC5494 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
69AC5494
Passive Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics 69AC5494
PASSIVE PROBE, 100MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

PASSIVE PROBE, 100MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number CT2674A-ND CT2674A CT2674A 69AC5494
Product Name Oscilloscope Probes Test Probes Voltage Probe Passive Probe, 100Mhz, Oscilloscope; Oscilloscope Probe Function Cal Test Electronics
Probe Technology Passive
Attenuation Factor 1X; 10X
Bandwidth 100 MHz 100 MHz 100 MHz
Input Resistance 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details