ValueTronics International, Inc. Datasheets for Fiber Optic Test Equipment
Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable.
Fiber Optic Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| The 1107 is a Laser Head from JDSU. Additional Features: cylindrical 0.8mW 632.8nm un-polarised All JDSU helium neon lasers feature a patented close-cathode design that rapidly and uniformly distributes discharge... | |
| The 11896A is a fiber optic equipment from Agilent Keysight HP. Lightwave Polarization Controller Standard instrument includes FC/PC connector interfaces Polarization scrambling Wide wavelength range: 1250 - 1640 nm Small... | |
| The 1202-1 is a Power Supply from JDSU. Additional Features: Compatible Laser Models: 1125,1125P,1137,1137 P 12 V DC input 115 V AC Highly regulated, constant-current output Complete fault protection Exceptional... | |
| The 1205-1 is fiber optic equipment from JDSU. Additional Features: Power Supply for 0.5mW - 0.8mW HeNe Laser Model 1107 Power: 115V, 0.12 Amps Input: 115V, 0.55A, 50-400 Hz The... | |
| The 1206-1 is a Power Supply from JDSU. Additional Features: Compatible with 1122P Laser 12 V DC input 115 V AC Highly regulated, constant-current output Complete fault protection Exceptional direct... | |
| The 1502B is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and... | |
| The 1502C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and... | |
| The 1503B is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and... | |
| The 1503C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and... | |
| The 2303/15 is a Single Mode Fiber Laser Light from JDSU. Additional Features: Source Type: Laser Laser Safety: IEC 60825-1:2007 Fiber Type: SM (9/125 μm Optical interface type: PC/1 single... | |
| The 2520 is a Pulsed Laser Diode Test from Keithley. Additonal Features: Simplifies laser diode LIV testing prior to packaging or active temperature control Integrated solution for in-process LIV production... | |
| The 70810B is a Lightwave Receiver Module from Agilent. Additional Features: Optical-to-electrica l conversion with variable optical attenuation and amplified RF output Wavelength Range: 1200 - 1600nm Frequency Range: 100... | |
| The 8126 HD is a fiber optic equipment from JDSU. Additional Features: Long Range Singlemode: 1310nm/1550nm OTDR Module Field installable single slot plug-in module for the MTS/T-BERD platforms Impressive speed... | |
| The 8126 VHD is a fiber optic equipment from JDSU. Additional Features: OTDR Module Very long distance: 44/44 dB 1310/1550 nm Field installable single slot plug-in module for the MTS/T-BERD... | |
| The 8136 HD is a fiber optic equipment from JDSU. Additional Features: OTDR Long Distance Module 42/40/40 dB 1310/1550/1625 nm Field installable single slot plug-in module for the MTS/T-BERD platforms... | |
| The 8136 MR is a fiber optic equipment from JDSU. Additional Features: CWDM/DWDM ready with 1310,1490, 1550, and 1625 nm wavelengths FTTx ready with 1310/1490/1550 nm wavelengths 0.8 m event... | |
| The 81462SH is a OTDR Single Mode Module from Agilent. Additional Features: Wavelength: 1310 nm Dynamic Range: 30 dB Event Deadzone: 3m Attenuation Deadzone: 30m The Agilent 81462SH is a... | |
| The 81480A is a Tunable Laser Source from Agilent. Additional Features: Wavelength Range: 1370nm to 1480nm Max.Output Power: + 5.5dBm Wavelength Accuracy (abs.): ±0.01nm Wavelength repeatability (typ.): ±0.5 pm Wavelength... | |
| The 81495A is a Single/Multimode Reference from Agilent. Additional Features: Full compliance to IEEE 802.3ae-LR, -ER stress test in combination with the Agilent N4917A Optical Receiver Stress Test Solution Clean... | |
| The 81519A is a Optical Receiver/Transducer from Agilent. Additional Features: Frequency response from DC to 400 MHz. Contains a PIN photodiode with a spectral response from 550 to 950 nm... | |
| The 81542MM is a LED Source Module from Agilent. Additional Features: Designed for use with the Agilent 8153A mainframe Provides a 1300nm LED source for use with 50/125 µm multimode... | |
| The 81552SM is a Laser Source Module from Agilent. Additional Features: Wavelength: 1310 ± 20 nm Output Power > 0 dBm Use with the Agilent 8153A or Agilent 8163A Mainframe... | |
| The 81553SM is a Laser Source Module from Agilent. Additional Features: Central wavelength: 1550 at ± 20 nm Fiber type: 9/125µm single-mode Output power: > 0 dBm CW stability: ± | |
| The 81554SM is a Laser Source Module from Agilent. Additional Features: Wavelengths: 1310 ± 20nm, 1550 ± 20nm Fiber Type: Single-mode 9/125 um Ouput Power: > -1 dBm Spectral Bandwidth... | |
| The 8155A is a Laser Diode Source from Agilent. Additional Features: Narrow linewidth laser diode source optional for 1300nm or 1550 nm with excellent short- and long-term stability Outputs CW... | |
| The 81613A is a InGaAs Return Loss Module from Agilent. Additional Features: Built-in Power Monitor and Laser Source Built-in step-by step guided wizard with Keysight Agilent HP 8163B mainframe Factory... | |
| The 81614A is a Return Loss Module from Agilent. Additional Features: Maximum CW output power: <1.8mW Wavelength range: 1310 to 1550nm Beam waist diameter: 9µm Output power typical -4dBm 75dB... | |
| The 81618A is a Interface Module from Agilent. Additional Features: fully compatible with all Agilent 8162x Optical Heads fits in all Keysight Agilent HP 8163/8164/8166-serie s 1-channel option The Agilent... | |
| The 81619A is a Interface Module from Agilent. Additional Features: Fully compatible with all Keysight Agilent HP 8152x and 8162x Optical Heads Fits in all Keysight Agilent HP 8163/8164/8166-serie s... | |
| The 81636B is a 1250nm-1640nm Fast Optical from Agilent. Additional Features: 25 µs minimum averaging time and 17 kHz analog bandwidth Dynamic range > 55dB in manual range mode Power... | |
| The 81640A is a DWDM Tunable Laser from Agilent. Additional Features: Wavelength Range: 1510nm to 1640nm Max. Output Power: 4dBm Wavelength Accuracy (abs.): ±0.015nm Wavelength repeatability (typ.): ±0.5pm The Agilent... | |
| The 81642A is a Tunable Laser from Agilent. Additional Features: Wavelength Range: 1510nm to 1640nm Max.Output Power: + 7dBm Wavelength Accuracy (abs.): ±0.015nm Wavelength repeatability (typ.): ±0.5 pm The Agilent... | |
| The 8164A is a Lightwave Measurement System from Agilent. Additional Features: Connectivity to a wide range of controlling equipment through GPIB, RS-232C and PC Card interface. Configurable hardware input and... | |
| The 81651A is a 1550nm Fabry-Perot Laser from Agilent. Additional Features: 1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81651A Fabry-Perot laser source is... | |
| The 81654A is a 1310/1550nm Fabry-Perot Laser from Agilent. Additional Features: 1310/1550nm 1mW output power CW power stability: ±0.03db (24h) Internal digital modulation The Agilent 81654A Fabry-Perot laser source is... | |
| The 81657A is a High Power Fabry-Perot Laser from Agilent. Additional Features: 1310 and 1550nm 20mW output power CW power stability: ±0.03db (24h) Output attenuation The Agilent 81657A Fabry-Perot laser... | |
| The 81662A is a Low Power DFB Laser Source from Agilent. Additional Features: High Wavelength and Power Stability Compatible with Agilent 816xA/B Mainframes Polarization Maintaining Fiber (PMF) Output power 10... | |
| The 81663A is a High Power DFB Laser Source from Agilent. Additional Features: +13 dBm Wavelength Stability: +/- 0.002nm Power stability: 0.003dB Built-in coherence control Built-in digital modulation Built-in isolator... | |
| The 8166A is a Multi-Channel Mainframe from Agilent. Additional Features: 17 Slots to host Agilent 816xxx series modules in any combination Synchronized parallel testing of multichannel components Graphical display for... | |
| The 8167B is a Tunable Laser Source 1310nm from Agilent. Additional Features: Form Factor: Benchtop Minimum Wavelength: 1255nm Maximum Wavelength: 1365nm Absolute Wavelenth Accuracy: 0.1nm Relative Wavelenth Accuracy: 0.035nm... | |
| The 81680A is a DWDM Tunable Laser from Agilent. Additional Features: Wavelength Range: 1460nm to 1580nm Max. Output Power: 6dBm Wavelength Accuracy (abs.): ± 0.01nm Wavelength repeatability (typ.): ± 0.5pm... | |
| The 81682A is a Tunable Laser Module from Agilent. Additional Features: Wavelength Range: 1460nm to 1580nm Max. Output Power: 8dBm Wavelength Accuracy (abs.): ± 0.01nm Wavelength repeatability (typ.): ± 0.5pm... | |
| The 81689A is a Compact Tunable Laser Module from Agilent. Additional Features: Specially designed for the C-Band Saturating optical amplifiers for dense-WDM transmission systems Configuring multi-channel test beds for DWDM... | |
| The 81689B is a Compact Tunable Laser from Agilent. Additional Features: Specially designed for the C-Band Saturating optical amplifiers for dense-WDM transmission systems Configuring multi-channel test beds for DWDM transmission... | |
| The 8168A is a Tunable Laser Source from Agilent. Additional Features: 1500 nm to 1565 nm Single mode operation at each wavelength. Accurate and fast tuning. Independent control of power... | |
| The 8168B is a Tunable Laser Source from Agilent. Additional Features: Tunable Range from 1500 to 1565 nm Resolution of 0.001 nm GPIB Interface Front Panel BNC Connectors | |
| The 8168C is a Tunable Laser Source from Agilent. Additional Features: Wavelength range: 1470 nm to 1580 nm Absolute wavelength accuracy: < ± 0.1 nm Relative wavelength accuracy: ± 0.035... | |
| The 8168D is a Tunable Laser Source from Agilent. Additional Features: Output power up to -4dBm tuning linearity +/- pm possible Auto-realignment of laser cavity for even better reliability | |
| The 8168E is a Tunable Laser Source from Agilent. Additional Features: Tunable Range: 1470 to 1580 nm Resolution: 0.001nm Computer HP-IB / GPIB Interface Integrated Help Menu Auto-Realignment and Self-Test... | |
| The 8168F is a Tunable Laser Source from Agilent. Additional Features: The Agilent 8168F tunable laser generates +8 dBm signal power when no attenuator is included, or +7 dBm with... | |
| The 8169A is a Polarization Controller from Agilent. Additional Features: Polarization synthesis Complete, automatic adjustments of polarization state over the entire Poincare sphere Low insertion loss: 0.7 db Swept wavelength... | |
| The 81WDMPMD is a fiber optic equipment from JDSU. Additional Features: A unique solution combining OSA, PMD, and SA test functions in one plug-in module The most compact PMD/WDM/SA test... | |
| The 83400A is a Lightwave Source Module from Agilent. Additional Features: 300 kHz to 3 GHz frequency range 1300 nm wavelength SMF 9/125 um fiber The Agilent 83400A Lightwave Source... | |
| The 83402A is a Lightwave Source from Agilent. Additional Features: Frequency range of 300 kHz to 6 GHz at 1300 nm Designed for use with the Agilent 8702B and Agilent... | |
| The 83411C is a Lightwave Receiver from Agilent. Additional Features: Wavelength: 1300 nm / 1550 nm Maximum Average Power: 3 mW Responsivity at 50 MHz: 0.45 A/W, -7 dBe nominal... | |
| The 83425A is a Lightwave CW Source from Agilent. Additional Features: Lightwave Source can be used as an external DFB laser source for the Agilent HP8703A, 83420A and 83421A systems... | |
| The 83430A is a Lightwave Transmitter from Agilent. Additional Features: SDH/SONET Compliant. 52, 155, 622, and 2488 Mb/s Rates. User Adjustable Extinction Ratio. User Selectable Wavelenghts. The Agilent 83430A is... | |
| The 83433A is a Lightwave Transmitter from Agilent. Additional Features: Excellent 10 Gb/s and 2.5 Gb/s optical waveforms Modulate at data rates from 2.4 to 10.7 Gb/s Generates STM-64/OC-192 and... | |
| The 83438A is an Erbium ASE Source from Agilent. Additional Features: High power density allows high measurement range Single-mode fiber output, angled connector option Modulation input: up to 300 Hz... | |
| The 83440C is a Lightwave Converter from Agilent. Additional Features: Fast 22 ps Full-Width Half-Max (FWHM) pulse response Broad 20 GHz bandwidth (3 dB opt) Small, convenient package Low pulse... | |
| The 83442A is a Lightwave Receiver from Agilent. Additional Features: Designed for Use with High-Speed Single-Shot and Sampling Oscilloscopes Make Pulse Parameter Measurements on Optical Signals 9/125µm Optical Input RF... | |
| The 83446A is a Lightwave Clock/Data Receiver from Agilent. Additional Features: 2.48832 Gb/sec or 622.08 Mb/sec Operates Over Full Range of Power Levels 1310/1550 nm Operation Auxiliary Input Recovers Clock... | |
| The 83481A is a Optical Plug-In Module from Agilent. Additional Features: Unfiltered BW GHz(typical): 2.5(>3.0) Number of Filters: 2 Filter Rates: 155 and 622 Mbit/s Fiber Input: 9/125 µm Wavelength:... | |
| The 83485A is a Optical/Electrical Plug-In from Agilent. Additional Features: Wavelength range: 1000-1600 nm Reference receiver capability (0.155/0.622/2.488/9 .953 Gb/s) The Agilent 83485A is a reconditioned Optical/Electrical Plug-In Module that... | |
| The 83485B is a Optical /Electrical Plug-In from Agilent. Additional Features: Optical Channel, which is unamplified 980 nm -1625 nm Single Mode (SM) 30 GHz BW Sensitivity: -8 dBm Electrical... | |
| The 83486A is a Optical/Electrical Plug-In from Agilent. Additional Features: Built-in optical reference receiver Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber) 2.5 GHz... | |
| The 83487A is a Optical/Electrical Plug-In from Agilent. Additional Features: Optical Channel, which is unfiltered BW 2.5 GHz) 2 filters, wavelength 780 to 850 nm Electrical Channel, which is 12... | |
| The 86060C is a Lightwave Switch from Agilent. Additional Features: Improved performance due to temperature stabilization Visual signal path display with easy-to-use manual interface Multilayer software for controlling multiple switch... | |
| The 86062C is a Lightwave Switch from Agilent. Additional Features: Improved performance due to temperature stabilization Visual signal path display with easy-to-use manual interface Repeatable switching with 10 million cycle... | |
| The 86101A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -17 dBm 750 to 860 nm wavelength range Automatic/switchable filters for... | |
| The 86102U is a Optical Plug-In Module from Agilent. Additional Features: 15 GHz amplified optical channel for 62.5/125 fibers Wavelength range: 750-860 nm Characteristic RMS noise: 14 uW (15 GHz... | |
| The 86103A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with sensitivity to below -20 dBm Automatic/switchable SDH/SONET filters for compliance testing at both 155... | |
| The 86103B is a DCA Oscilloscope from Agilent. Additional Features: 1000 to 1600 nm wavelength range Automatic/switchable filters for compliance testing at 622, 1063, 1250, 2125, 2488 and 2500 Mb/s... | |
| The 86105A is a Optical Plug-In Module from Agilent. Additional Features: Two measurement channels one integrated optical the second electrical Each channel has two selectable bandwidth settings In the lower... | |
| The 86106A is a Optical / Electrical Plug-In from Agilent. Additional Features: 30 GHz optical channel for 9/125 fibers Wavelength range: 1000-1600 nm Reference receiver capability (9.953 Gb/s) 40 GHz... | |
| The 86106B is a Optical Plug-In Module from Agilent. Additional Features: 28 GHz of unfiltered optical bandwidth 10Gb/s reference receiver for OC-192/STM-64 standard-based compliance testing 40 GHz electrical channel The... | |
| The 86107A is a Precision Reference Module from Agilent. Additional Features: Accurate views of your 40 Gb/s waveforms Improve timebase jitter and linearity by more than a factor of five... | |
| The 86108A is a Precision Waveform from Agilent. Additional Features: Bandwidth: > 33 GHz (2 channels) Noise: < 300 uV RMS Jitter: < 100 fs RMS (< 60 fs typical)... | |
| The 86109A is a Optical Plug-In Module from Agilent. Additional Features: Integrated/calibrate d optical channel with 30 GHz bandwidth 40 GHz bandwidth electrical channel 2.5/12.5 GHz trigger channel (set by... | |
| The 86109B is a Optical Plug-In Module from Agilent. Additional Features: Return-to-zero (RZ) measurement 50 GHz bandwidth electrical channel 2.5/12.5 GHz trigger channel (set by mainframe) The Agilent 86109B module... | |
| The 86111A is a Plug-In Module from Agilent. Additional Features: Two amplified 3 GHz optical channels Compatibility: 62.5/125 fibers Wavelength range: 750-860 nm Characteristic RMS noise: 1.5 uW (3 GHz... | |
| The 86111U is a Plug-In Module from Agilent. Additional Features: Wavelength range: 750-860 nm Characteristic RMS noise: 14 uW (15 GHz BW) Maximum average input power: 2 mW Reference receiver... | |
| The 86112A is a Plug-In Module from Agilent. Additional Features: 2-channel electrical measurement module 20 GHz and 12.4 GHz selectable bandwidths 2.5/12.5 GHz trigger channel (set by mainframe) The Agilent... | |
| The 86115B is a Plug-In Module from Agilent. Additional Features: Simultaneous measurements on multiple channels Simplifies test of parallel optic devices Parallel eye diagram analysis Simultaneous measurements on multiple channels... | |
| The AQ2202 is a fiber optic equipment from Yokogawa. Additional Features: Easy-to-view color display Compact Flash (CF) card for datastorage Measurement module “hot-swapping” capability Remote monitoring and measurement through a... | |
| The AQ8203 is a 3-Slot Mainframe from Ando. Additional Features: Slots Quantity: 3 modules Interfaces: GP-IB (IEEE-488.2 Compatible) Modules supported: all AQ82xx modules Power: AC 100 to 120/200 to 240... | |
| The CFL510G (1001-790) is a tdr from Megger. Additional Features: Dual cursors for pinpointing faults Auto set-up for instant use 2 ns pulse width virtually eliminates dead zones Unique trace... | |
| The CFL535G (1007-069) advanced dual channel tdr is from Megger. Additional Features: Comprehensive Dual Channel capability with dual aspect display. AUTO set up mode for instant use. Ultra fast pulse... | |
| The CKSM-2 is fiber optic equipment from Noyes. Additional Features: CKSM-2 Consists of: CSS1-MM, CSS1-SM, and CSM1-2 Palm-sized, rugged, lightweight Certify multimode fiber links per TIA/EIA standards CW and modulated... | |
| The E5974A is fiber optic equipment from Agilent. Additional Features: Laser Module, 1310/1550 nm Output power: -7 dBm (0,2 mW) The Agilent E5974A is a small, portable Dual Laser Source... | |
| The E6000C is a Agilent Mini-OTDR from Agilent. Additional Features: High dynamic range - 45dB. Fiber Break Locator to quickly find breaks and bends. Locate and characterize splice and connector... | |
| The E6008B is a fiber optic equipment from Agilent. Additional Features: Maximum dynamic range: 43dB Maximum wavelength: 1550nm Minimum wavelength: 1310nm Fiber type singlemode The Agilent E6008B OTDR Module is... | |
| The E6020A is a Agilent Fiber Break Locator from Agilent. Additional Features: Step by step easy navigation with Fiber Break Assistant to guide technician to the break quickly. Easily understood... | |
| The E6021A is a fiber optic equipment from Agilent. Additional Features: Wavelength: 1300 nm/35 dB Single-mode Pulsewidth: 10ns The Agilent 6021A is a high performance time domain reflectometer. | |
| The E8257DS12 is fiber optic equipment from Agilent Keysight HP. Additional Features: 60 to 90 GHz frequency range, WR-12 output port flange High output power (typically + 6 dBm @... | |
| The FLS-210 is a Fiber Optic Equipment from Exfo. The FLS-210 is a Fiber Optic Equipment from Exfo. | |
| The FTB-400 is an OTDR from Exfo. An optical time domain reflectometer is used to characterize optical fiber by injecting optical pulses into one end of the fiber and measuring... | |
| The FVA-3100 is fiber optic equipment from Exfo. Additional Features: Excellent spectral uniformity of + 0.1 dB Monitor output option Ultra-low insertion loss Programmable-using the front panel buttons, or the... | |
| The HA1 is fiber optic equipment from JDSU. Additional Features: 100 dB range 0.01 or 0.001 dB resolution 0.01 dB repeatability Accuracy of ± 0.1 dB Typical polarization dependent loss... | |
| The HA9W2 is fiber optic equipment from JDSU. Additional Features: Attenuation Range: 50, 60, or 100 dB Resolution: 0.01 dB Accuracy of ± 0.1 dB Low Insertion Loss Series Wavelength... | |
| The IQ-206 is a 6 Slot Expansion Unit from Exfo. The Exfo IQ-206 Expansion Unit has six slots for modules, a Sequential Position Display, and connects to Exfo IQ-203 Control... | |
| The IQ-9100 is a Optical Switch from Exfo. Additional Features: 1 x 2, 1 x 4, 1 x 8, 1 x 12, 1 x 16, 1 x 24, 1 x... | |
| The LDT-5525 is a Thermoelectric Temperature Controller from ILX Lightwave. Additional Features: High accuracy, high stability control Typical drift less than ±0.004°C Wide temperature range: –99°C to 199°C Low-noise 24W... | |
| The LDT-5910B is a Laser Diode Controller from ILX Lightwave. Additional Features: High power output up to 120W (LDT-5980) Precision setpoint resolution of ±0.001°C with long term temperature stability of... | |
| The LDX-3412 is a Precision Current Source from ILX Lightwave. Additional Features: Low cost 0 - 200 mA laser diode driver Versatile control: constant current and constant power modes Laser... | |
| The LSI4 is fiber optic equipment from Exfo. Additional Features: The Exfo LSI4 is a Laser Security Interface. | |
| The M100 is a Handheld OTDR from Noyes. Additional M100 Featues: Handheld OTDR Protective rubber boot Four adapter caps AC power adapter and cord CompactFlash card reader User guide Carry... | |
| The MT9083A is an OTDR from Anritsu. An optical time domain reflectometer is used to characterize optical fiber by injecting optical pulses into one end of the fiber and measuring... | |
| The MT9810A is fiber optic equipment from Anritsu. Additional Features: Wide Dynamic Range Optical loss of up to 120 dB can be measured using the high output (+10 dBm) light... | |
| The MTA150 is a GPIB Control Casstte from JDSU. Additional Features: GPIB Control Cassette for the JDSU MTA100 Local control: front panel keypad and LCD display Remote control: GPIB Command... | |
| The MW9076K is an OTDR from Anritsu. An optical time domain reflectometer is used to characterize optical fiber by injecting optical pulses into one end of the fiber and measuring... | |
| The N2280A is a Quad Optical 1x2 Multiplexer from Agilent. Additional Features: Modular off-the-shelf optical communications test High repeatability for accurate signal routing Relays: Optical Prisms Optical Fiber Type: 9/125... | |
| The ONT-50 is a DWDM and CWDM Analyzer from Acterna. Additional Features: Optical and digital test instruments bundled in one portable mainframe. The world's first portable multi-port field tester minimizes... | |
| The ONT-506 is an Optical Network Tester from JDSU. Additional Features: 40/43 Gb/s optical and electrical interfaces in a single instrument SDH STM-256 and SONET OC-768 concatenated and fully structured... | |
| The P6701 is fiber optic equipment from Tektronix. Additional Features: Optical probe allows optical signals to be viewed on a standard oscilloscope. Wavelength response: 450 to 1050nm. Bandwidth: DC to... | |
| The P6701A is fiber optic equipment from Tektronix. Additional Features: Wavelength Range: 500 to 950nm Optical input: Up to 200m Maximum Optical output for Linear output: 1mW Maximum Nondestructive Optical... | |
| The P6721 is fiber optic equipment from Tektronix. Additional Features: DC to 50 MHz 400 to 1000 nm Large Area Detector (3 mm) Si PIN The Tektronix P6721 is a... | |
| The RM3750B is a Dual Source Back Reflection Meter from JDSU. Additional Features: Wide wavelength range Insertion loss and backreflection capability Typical backreflection power sensitivity of - 75 dB Insertion... | |
| The RM3J50+1FA7 is fiber optic equipment from JDSU. Additional Features: Wide wavelength range Insertion loss and backreflection capability Typical backreflection power sensitivity of - 75 dB Insertion loss and power... | |
| The SA42 is fiber optic equipment from Tektronix. Additional Features: Optical-to-Electrica l Converter Ultra High Bandwidth for Analyzing High Frequency Signal Components Wavelength 1000 to 1700 nm Bandwidth (Optical): DC... | |
| The SMARTCLASS E1 is a Optical Ethernet handheld Tester from JDSU. Additional Features: Performs E1/Datacom service installation and maintenance in easy-to-use, lightweight, and rugged form-factor Significantly reduces field technician training... | |
| The SR540 is a Optical Chopper from Stanford Research. Additional Features: 4 Hz to 3.7 kHz chopping frequencies Low phase jitter Single and dual beam experiments Sum & difference reference... | |
| The TDR2010 (1007-078) advanced dual channel tdr is from Megger. Additional Features: 600 V CAT IV Input Protection filter built in Step and Pulse TDR selections Distance Dependant Gain Test... | |
| The TDR2050 (1005-023) advanced dual channel tdrs are from Megger. Additional Features: 600 V CAT IV Input Protection filter built in Step and Pulse TDR selections Distance Dependant Gain Test... | |
| The TDR500/3 (1002-227) is a tdr from Megger. Additional Features: Simple operation AUTO set up for instant use Ultra fast pulse for near end fault identification Trace HOLD feature IP54... | |
| The TDR900 hand-held cable length meter is from Megger. Additional Features: Full autoranging for measuring the length of pow er, telephony, CATV and LAN cables, provides distance to an open... | |
| The TFS2020 is a Handheld Optical Fault Finder from Tektronix. Additional Features: No waveform interpretation is necessary - allows fault finding by virtually any user Designed to locate major attenuation-induced... | |
| The TOP140 is a Optical Laser Source from Tektronix. Additional Features: Stabilized Calibrated Output. Selectable Modulation Frequencies. 270 Hz, 1 kHz, 2 kHz. Universal Connector Interface (UCI). >80 Hours Battery... |