ValueTronics International, Inc. Voltage Probe N2874A

Description
The N2874A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 1.5 GHz bandwidth 10:1 attenuation ratio 2 pF input capacitance 500 Ohm input resistance (when terminated into 50 Ohm scope input) 8.5V CAT I maximum input voltage The N2874A passive probe offers DC to 1.5 GHz and 10:1 attenuation factor to measure fast edges in high speed applications more accurately. This probe needs 50 Ohm input on the oscilloscope. Compact 2.5-mm probe head diameter, low input capacitance, and various fine-pitch probe tip accessories make the N2874A passive probes ideal for probing densely populated IC components or surface-mount devices used in today’s high-speed digital applications. The sharp probe tip is spring loaded to help engineers keep the probe from slipping off the device under test. Insulating IC caps keep the small probe tip centered on the IC lead and keep it from shorting adjacent leads. Standard flat blade ground connector and self-adhesive copper ground pad help reduce ground inductance while offering easy ground access. Optional probe tip accessories provide specialized capabilities for demanding applications. Compatible with Agilent InfiniiVision and Infiniium Series oscilloscopes with 50 Ohm input. Recommended for measuring 50 Ohm transmission line or signals with low source impedance (<50 Ohm).
Datasheet
Description
The N2874A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 1.5 GHz bandwidth 10:1 attenuation ratio 2 pF input capacitance 500 Ohm input resistance (when terminated into 50 Ohm scope input) 8.5V CAT I maximum input voltage The N2874A passive probe offers DC to 1.5 GHz and 10:1 attenuation factor to measure fast edges in high speed applications more accurately. This probe needs 50 Ohm input on the oscilloscope. Compact 2.5-mm probe head diameter, low input capacitance, and various fine-pitch probe tip accessories make the N2874A passive probes ideal for probing densely populated IC components or surface-mount devices used in today’s high-speed digital applications. The sharp probe tip is spring loaded to help engineers keep the probe from slipping off the device under test. Insulating IC caps keep the small probe tip centered on the IC lead and keep it from shorting adjacent leads. Standard flat blade ground connector and self-adhesive copper ground pad help reduce ground inductance while offering easy ground access. Optional probe tip accessories provide specialized capabilities for demanding applications. Compatible with Agilent InfiniiVision and Infiniium Series oscilloscopes with 50 Ohm input. Recommended for measuring 50 Ohm transmission line or signals with low source impedance (<50 Ohm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - N2874A - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
N2874A
Voltage Probe N2874A
The N2874A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 1.5 GHz bandwidth 10:1 attenuation ratio 2 pF input capacitance 500 Ohm input resistance (when terminated into 50 Ohm scope input) 8.5V CAT I maximum input voltage The N2874A passive probe offers DC to 1.5 GHz and 10:1 attenuation factor to measure fast edges in high speed applications more accurately. This probe needs 50 Ohm input on the oscilloscope. Compact 2.5-mm probe head diameter, low input capacitance, and various fine-pitch probe tip accessories make the N2874A passive probes ideal for probing densely populated IC components or surface-mount devices used in today’s high-speed digital applications. The sharp probe tip is spring loaded to help engineers keep the probe from slipping off the device under test. Insulating IC caps keep the small probe tip centered on the IC lead and keep it from shorting adjacent leads. Standard flat blade ground connector and self-adhesive copper ground pad help reduce ground inductance while offering easy ground access. Optional probe tip accessories provide specialized capabilities for demanding applications. Compatible with Agilent InfiniiVision and Infiniium Series oscilloscopes with 50 Ohm input. Recommended for measuring 50 Ohm transmission line or signals with low source impedance (<50 Ohm).

The N2874A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 1.5 GHz bandwidth
  • 10:1 attenuation ratio
  • 2 pF input capacitance
  • 500 Ohm input resistance (when terminated into 50 Ohm scope input)
  • 8.5V CAT I maximum input voltage

The N2874A passive probe offers DC to 1.5 GHz and 10:1 attenuation factor to measure fast edges in high speed applications more accurately. This probe needs 50 Ohm input on the oscilloscope.

Compact 2.5-mm probe head diameter, low input capacitance, and various fine-pitch probe tip accessories make the N2874A passive probes ideal for probing densely populated IC components or surface-mount devices used in today’s high-speed digital applications.

The sharp probe tip is spring loaded to help engineers keep the probe from slipping off the device under test. Insulating IC caps keep the small probe tip centered on the IC lead and keep it from shorting adjacent leads. Standard flat blade ground connector and self-adhesive copper ground pad help reduce ground inductance while offering easy ground access. Optional probe tip accessories provide specialized capabilities for demanding applications.

Compatible with Agilent InfiniiVision and Infiniium Series oscilloscopes with 50 Ohm input. Recommended for measuring 50 Ohm transmission line or signals with low source impedance (<50 Ohm).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number N2874A
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 2050185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Alligator Clip to Banana Plug, 18 AWG PVC Test Lead - 680 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details