RIGOL Technologies, Inc. Voltage Probe RP6150A

Description
The RP6150A is a 1.5 GHz, 7 V voltage probe from Rigol. Features: Voltage probe 1.5 GHz 7 V Works with- DS6 Accessories: Probe Retractable hook tip Marker rings (yellow, pink, light blue and dark blue) - 8 Ground lead Ground spring The Rigol RP6150A is a 1.5GHz, 7 V low impedance probe compatible with Rigol MSO/DS4000 series and Rigol DS6000 series oscilloscopes.
Description
The RP6150A is a 1.5 GHz, 7 V voltage probe from Rigol. Features: Voltage probe 1.5 GHz 7 V Works with- DS6 Accessories: Probe Retractable hook tip Marker rings (yellow, pink, light blue and dark blue) - 8 Ground lead Ground spring The Rigol RP6150A is a 1.5GHz, 7 V low impedance probe compatible with Rigol MSO/DS4000 series and Rigol DS6000 series oscilloscopes.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe RP6150A
The RP6150A is a 1.5 GHz, 7 V voltage probe from Rigol. Features: Voltage probe 1.5 GHz 7 V Works with- DS6 Accessories: Probe Retractable hook tip Marker rings (yellow, pink, light blue and dark blue) - 8 Ground lead Ground spring The Rigol RP6150A is a 1.5GHz, 7 V low impedance probe compatible with Rigol MSO/DS4000 series and Rigol DS6000 series oscilloscopes.

The RP6150A is a 1.5 GHz, 7 V voltage probe from Rigol.

Features:

  • Voltage probe
  • 1.5 GHz
  • 7 V

Works with-

  • DS6

Accessories:

  • Probe
  • Retractable hook tip
  • Marker rings (yellow, pink, light blue and dark blue) - 8
  • Ground lead
  • Ground spring

The Rigol RP6150A is a 1.5GHz, 7 V low impedance probe compatible with Rigol MSO/DS4000 series and Rigol DS6000 series oscilloscopes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP6150A
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2222675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details