Tektronix, Inc. Current Probe TCP303

Description
The TCP303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: AC/DC current, DC to 15 MHz; 150 A DC (Requires TCPA300 amplifier) Automatic scaling and units Oscilloscope on-screen readout of magnitude and amps reduces measurement errors with no more hand calculations AC/DC input coupling Low insertion impedance reduces device under test loading Split-core construction allows easy circuit connection Status indicators provide visual operating status and notification of potential error conditions - degauss, probe open, overload, not terminated into 50 ω, noncompatible probe type Lower DC Drift and Noise Allows Improved Low Level Current Measurements Certified for use in U.S., Canada, and Europe. Complies with applicable IEC standards Power requirements Amplifiers: 90 V to 264 V, 47 to 440 Hz, 50 W; Maximum CAT II (auto switch) Probes: TCP312A, TCP305A, TCP303 probes require a TCPA300 Amplifier; TCP404XL probe requires a TCPA400 Amplifier Applications: Development and analysis solutions for designers, installers, and service personnel in telecom, data comm, computer, and semiconductor power electronics environments for: Power Supplies (Switching and Linear) Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power Inverters/Converters Electronic Ballasts Industrial /Consumer Electronics Mobile Communications (Phone, Satellite, Relay Stations) Motor Drives Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics) The Tektronix TCP303 AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs. The split-core probes incorporate both transformer and Hall effect technology to provide broad bandwidth measurement capabilities from DC up to 100 MHz at current levels as low as 1 milliamp to thousands of amps (when used with CT4 current transformer). When connected to Tektronix TDS Oscilloscopes with TEKPROBE Level II or TekConnect (w/TCA-BNC) interfaces, current measurements and calculations are simple and easy. Additional measurement power is available with add on software such as the TDSPWR2 power measurements package. Meets today's AC/DC current measurement applications The TCPA300 amplifier, when used with TCP312A, TCP305A, or TCP303 probes, provides a wide range of current measurement capability and spans the gap between low-level milliamp measurements to very high current levels. These three probes provide current measurement capabilities of 30 A, 50 A, and 150 A DC continuous. For even higher current levels, the TCPA400 amplifier with the TCP404XL current probe measures 500 A DC continuous and 750 A DC continuous, derated with duty cycle. Higher-frequency performance is available with the TCP312A w/TCPA300 providing ≥100 MHz bandwidth and a maximum current of 30 A DC. Measurement errors and manual calculations are now a thing of the past With this new series of current measurement tools, automatic control and on-screen scaling and units is provided for users of Tektronix TDS3000, TDS500, TDS600, TDS700, TDS5000, TDS6000, and TDS7000B series oscilloscope systems (the DPO3000, MDO/MSO/DPO4000, MSO/DPO5000, and DPO7000 series oscilloscopes, the TPA-BNC adapter is required). The TCP300/TCP400 current measurement systems seamlessly integrate with your TDS series oscilloscope. Even non-TEKPROBE systems can use the TCPA300/400 series to make proper current measurements by simply multiplying the measured output voltage on the oscilloscope by the TCPA300/400 series range setting.
Datasheet
Description
The TCP303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: AC/DC current, DC to 15 MHz; 150 A DC (Requires TCPA300 amplifier) Automatic scaling and units Oscilloscope on-screen readout of magnitude and amps reduces measurement errors with no more hand calculations AC/DC input coupling Low insertion impedance reduces device under test loading Split-core construction allows easy circuit connection Status indicators provide visual operating status and notification of potential error conditions - degauss, probe open, overload, not terminated into 50 ω, noncompatible probe type Lower DC Drift and Noise Allows Improved Low Level Current Measurements Certified for use in U.S., Canada, and Europe. Complies with applicable IEC standards Power requirements Amplifiers: 90 V to 264 V, 47 to 440 Hz, 50 W; Maximum CAT II (auto switch) Probes: TCP312A, TCP305A, TCP303 probes require a TCPA300 Amplifier; TCP404XL probe requires a TCPA400 Amplifier Applications: Development and analysis solutions for designers, installers, and service personnel in telecom, data comm, computer, and semiconductor power electronics environments for: Power Supplies (Switching and Linear) Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power Inverters/Converters Electronic Ballasts Industrial /Consumer Electronics Mobile Communications (Phone, Satellite, Relay Stations) Motor Drives Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics) The Tektronix TCP303 AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs. The split-core probes incorporate both transformer and Hall effect technology to provide broad bandwidth measurement capabilities from DC up to 100 MHz at current levels as low as 1 milliamp to thousands of amps (when used with CT4 current transformer). When connected to Tektronix TDS Oscilloscopes with TEKPROBE Level II or TekConnect (w/TCA-BNC) interfaces, current measurements and calculations are simple and easy. Additional measurement power is available with add on software such as the TDSPWR2 power measurements package. Meets today's AC/DC current measurement applications The TCPA300 amplifier, when used with TCP312A, TCP305A, or TCP303 probes, provides a wide range of current measurement capability and spans the gap between low-level milliamp measurements to very high current levels. These three probes provide current measurement capabilities of 30 A, 50 A, and 150 A DC continuous. For even higher current levels, the TCPA400 amplifier with the TCP404XL current probe measures 500 A DC continuous and 750 A DC continuous, derated with duty cycle. Higher-frequency performance is available with the TCP312A w/TCPA300 providing ≥100 MHz bandwidth and a maximum current of 30 A DC. Measurement errors and manual calculations are now a thing of the past With this new series of current measurement tools, automatic control and on-screen scaling and units is provided for users of Tektronix TDS3000, TDS500, TDS600, TDS700, TDS5000, TDS6000, and TDS7000B series oscilloscope systems (the DPO3000, MDO/MSO/DPO4000, MSO/DPO5000, and DPO7000 series oscilloscopes, the TPA-BNC adapter is required). The TCP300/TCP400 current measurement systems seamlessly integrate with your TDS series oscilloscope. Even non-TEKPROBE systems can use the TCPA300/400 series to make proper current measurements by simply multiplying the measured output voltage on the oscilloscope by the TCPA300/400 series range setting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe - TCP303 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
TCP303
Current Probe TCP303
The TCP303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: AC/DC current, DC to 15 MHz; 150 A DC (Requires TCPA300 amplifier) Automatic scaling and units Oscilloscope on-screen readout of magnitude and amps reduces measurement errors with no more hand calculations AC/DC input coupling Low insertion impedance reduces device under test loading Split-core construction allows easy circuit connection Status indicators provide visual operating status and notification of potential error conditions - degauss, probe open, overload, not terminated into 50 ω, noncompatible probe type Lower DC Drift and Noise Allows Improved Low Level Current Measurements Certified for use in U.S., Canada, and Europe. Complies with applicable IEC standards Power requirements Amplifiers: 90 V to 264 V, 47 to 440 Hz, 50 W; Maximum CAT II (auto switch) Probes: TCP312A, TCP305A, TCP303 probes require a TCPA300 Amplifier; TCP404XL probe requires a TCPA400 Amplifier Applications: Development and analysis solutions for designers, installers, and service personnel in telecom, data comm, computer, and semiconductor power electronics environments for: Power Supplies (Switching and Linear) Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power Inverters/Converters Electronic Ballasts Industrial /Consumer Electronics Mobile Communications (Phone, Satellite, Relay Stations) Motor Drives Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics) The Tektronix TCP303 AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs. The split-core probes incorporate both transformer and Hall effect technology to provide broad bandwidth measurement capabilities from DC up to 100 MHz at current levels as low as 1 milliamp to thousands of amps (when used with CT4 current transformer). When connected to Tektronix TDS Oscilloscopes with TEKPROBE Level II or TekConnect (w/TCA-BNC) interfaces, current measurements and calculations are simple and easy. Additional measurement power is available with add on software such as the TDSPWR2 power measurements package. Meets today's AC/DC current measurement applications The TCPA300 amplifier, when used with TCP312A, TCP305A, or TCP303 probes, provides a wide range of current measurement capability and spans the gap between low-level milliamp measurements to very high current levels. These three probes provide current measurement capabilities of 30 A, 50 A, and 150 A DC continuous. For even higher current levels, the TCPA400 amplifier with the TCP404XL current probe measures 500 A DC continuous and 750 A DC continuous, derated with duty cycle. Higher-frequency performance is available with the TCP312A w/TCPA300 providing ≥100 MHz bandwidth and a maximum current of 30 A DC. Measurement errors and manual calculations are now a thing of the past With this new series of current measurement tools, automatic control and on-screen scaling and units is provided for users of Tektronix TDS3000, TDS500, TDS600, TDS700, TDS5000, TDS6000, and TDS7000B series oscilloscope systems (the DPO3000, MDO/MSO/DPO4000, MSO/DPO5000, and DPO7000 series oscilloscopes, the TPA-BNC adapter is required). The TCP300/TCP400 current measurement systems seamlessly integrate with your TDS series oscilloscope. Even non-TEKPROBE systems can use the TCPA300/400 series to make proper current measurements by simply multiplying the measured output voltage on the oscilloscope by the TCPA300/400 series range setting.

The TCP303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • AC/DC current, DC to 15 MHz; 150 A DC (Requires TCPA300 amplifier)
  • Automatic scaling and units Oscilloscope on-screen readout of magnitude and amps reduces measurement errors with no more hand calculations
  • AC/DC input coupling
  • Low insertion impedance reduces device under test loading
  • Split-core construction allows easy circuit connection
  • Status indicators provide visual operating status and notification of potential error conditions - degauss, probe open, overload, not terminated into 50 Ω, noncompatible probe type
  • Lower DC Drift and Noise Allows Improved Low Level Current Measurements
  • Certified for use in U.S., Canada, and Europe. Complies with applicable IEC standards

Power requirements

  • Amplifiers: 90 V to 264 V, 47 to 440 Hz, 50 W; Maximum CAT II (auto switch)
  • Probes: TCP312A, TCP305A, TCP303 probes require a TCPA300 Amplifier; TCP404XL probe requires a TCPA400 Amplifier

Applications:

Development and analysis solutions for designers, installers, and service personnel in telecom, data comm, computer, and semiconductor power electronics environments for:

  • Power Supplies (Switching and Linear)
  • Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs)
  • Power Inverters/Converters
  • Electronic Ballasts
  • Industrial /Consumer Electronics
  • Mobile Communications (Phone, Satellite, Relay Stations)
  • Motor Drives
  • Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics)

The Tektronix TCP303 AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs.

The split-core probes incorporate both transformer and Hall effect technology to provide broad bandwidth measurement capabilities from DC up to 100 MHz at current levels as low as 1 milliamp to thousands of amps (when used with CT4 current transformer).

When connected to Tektronix TDS Oscilloscopes with TEKPROBE Level II or TekConnect (w/TCA-BNC) interfaces, current measurements and calculations are simple and easy. Additional measurement power is available with add on software such as the TDSPWR2 power measurements package.

Meets today's AC/DC current measurement applications

The TCPA300 amplifier, when used with TCP312A, TCP305A, or TCP303 probes, provides a wide range of current measurement capability and spans the gap between low-level milliamp measurements to very high current levels. These three probes provide current measurement capabilities of 30 A, 50 A, and 150 A DC continuous. For even higher current levels, the TCPA400 amplifier with the TCP404XL current probe measures 500 A DC continuous and 750 A DC continuous, derated with duty cycle.

Higher-frequency performance is available with the TCP312A w/TCPA300 providing ≥100 MHz bandwidth and a maximum current of 30 A DC.

Measurement errors and manual calculations are now a thing of the past

With this new series of current measurement tools, automatic control and on-screen scaling and units is provided for users of Tektronix TDS3000, TDS500, TDS600, TDS700, TDS5000, TDS6000, and TDS7000B series oscilloscope systems (the DPO3000, MDO/MSO/DPO4000, MSO/DPO5000, and DPO7000 series oscilloscopes, the TPA-BNC adapter is required).

The TCP300/TCP400 current measurement systems seamlessly integrate with your TDS series oscilloscope.
Even non-TEKPROBE systems can use the TCPA300/400 series to make proper current measurements by simply multiplying the measured output voltage on the oscilloscope by the TCPA300/400 series range setting.

Supplier's Site Datasheet
Current Probe - TCP303 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
TCP303
Current Probe TCP303
The TCP303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: AC / DC Measurement Capabilities: DC – 15 MHz, 150 A DC (Requires TCPA300 amplifier) Automatic Scaling and Units– Oscilloscope On-Screen Readout of Magnitude and Units Reduces Measurement Errors with No More Hand Calculations AC / DC Input Coupling Low Insertion Impedance Reduces Device Under Test Loading Small Mechanical Package – Less Desktop Space, Easier Storage and Handling Split-Core Construction Allows Easy Circuit Connection Status indicators provide visual operating status and notification of potential error conditions - degauss, probe open, overload, not terminated into 50 ω, noncompatible probe type Lower DC Drift and Noise Allows Improved Low Level Current Measurements Certified for use in U.S., Canada, and Europe. Complies with applicable IEC standards Warranty: One year parts and labor Power requirements Amplifiers: 90 V to 264 V, 47 to 440 Hz, 50 W; Maximum CAT II (auto switch) Probes: TCP312A, TCP305A, TCP303 probes require a TCPA300 Amplifier; TCP404XL probe requires a TCPA400 Amplifier Applications: Development and analysis solutions for designers, installers, and service personnel in telecom, data comm, computer, and semiconductor power electronics environments for: Power Supplies (Switching and Linear) Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power Inverters/Converters Electronic Ballasts Industrial /Consumer Electronics Mobile Communications (Phone, Satellite, Relay Stations) Motor Drives Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics) The Tektronix TCP303 AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs. The split-core probes incorporate both transformer and Hall effect technology to provide broad bandwidth measurement capabilities from DC up to 100 MHz at current levels as low as 1 milliamp to thousands of amps (when used with CT4 current transformer). When connected to Tektronix TDS Oscilloscopes with TEKPROBE Level II or TekConnect (w/TCA-BNC) interfaces, current measurements and calculations are simple and easy. Additional measurement power is available with add on software such as the TDSPWR2 power measurements package. Meets today's AC/DC current measurement applications The TCPA300 amplifier, when used with TCP312A, TCP305A, or TCP303 probes, provides a wide range of current measurement capability and spans the gap between low-level milliamp measurements to very high current levels. These three probes provide current measurement capabilities of 30 A, 50 A, and 150 A DC continuous. For even higher current levels, the TCPA400 amplifier with the TCP404XL current probe measures 500 A DC continuous and 750 A DC continuous, derated with duty cycle. Higher-frequency performance is available with the TCP312A w/TCPA300 providing ≥100 MHz bandwidth and a maximum current of 30 A DC. Measurement errors and manual calculations are now a thing of the past With this new series of current measurement tools, automatic control and on-screen scaling and units is provided for users of Tektronix TDS3000, TDS500, TDS600, TDS700, TDS5000, TDS6000, and TDS7000B series oscilloscope systems (the DPO3000, MDO/MSO/DPO4000, MSO/DPO5000, and DPO7000 series oscilloscopes, the TPA-BNC adapter is required). The TCP300/TCP400 current measurement systems seamlessly integrate with your TDS series oscilloscope. Even non-TEKPROBE systems can use the TCPA300/400 series to make proper current measurements by simply multiplying the measured output voltage on the oscilloscope by the TCPA300/400 series range setting.

The TCP303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • AC / DC Measurement Capabilities: DC – 15 MHz, 150 A DC (Requires TCPA300 amplifier)
  • Automatic Scaling and Units– Oscilloscope On-Screen Readout of Magnitude and Units Reduces Measurement Errors with No More Hand Calculations
  • AC / DC Input Coupling
  • Low Insertion Impedance Reduces Device Under Test Loading
  • Small Mechanical Package – Less Desktop Space, Easier Storage and Handling
  • Split-Core Construction Allows Easy Circuit Connection
  • Status indicators provide visual operating status and notification of potential error conditions - degauss, probe open, overload, not terminated into 50 Ω, noncompatible probe type
  • Lower DC Drift and Noise Allows Improved Low Level Current Measurements
  • Certified for use in U.S., Canada, and Europe. Complies with applicable IEC standards
  • Warranty: One year parts and labor

Power requirements

  • Amplifiers: 90 V to 264 V, 47 to 440 Hz, 50 W; Maximum CAT II (auto switch)
  • Probes: TCP312A, TCP305A, TCP303 probes require a TCPA300 Amplifier; TCP404XL probe requires a TCPA400 Amplifier

Applications:

Development and analysis solutions for designers, installers, and service personnel in telecom, data comm, computer, and semiconductor power electronics environments for:

  • Power Supplies (Switching and Linear)
  • Semiconductor Devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs)
  • Power Inverters/Converters
  • Electronic Ballasts
  • Industrial /Consumer Electronics
  • Mobile Communications (Phone, Satellite, Relay Stations)
  • Motor Drives
  • Transportation Systems (Electronic Vehicles, Electric Trains, Locomotives, Avionics)

The Tektronix TCP303 AC/DC Current Measurement family is a highly advanced current measurement system for today's current measurement needs.

The split-core probes incorporate both transformer and Hall effect technology to provide broad bandwidth measurement capabilities from DC up to 100 MHz at current levels as low as 1 milliamp to thousands of amps (when used with CT4 current transformer).

When connected to Tektronix TDS Oscilloscopes with TEKPROBE Level II or TekConnect (w/TCA-BNC) interfaces, current measurements and calculations are simple and easy. Additional measurement power is available with add on software such as the TDSPWR2 power measurements package.

Meets today's AC/DC current measurement applications

The TCPA300 amplifier, when used with TCP312A, TCP305A, or TCP303 probes, provides a wide range of current measurement capability and spans the gap between low-level milliamp measurements to very high current levels. These three probes provide current measurement capabilities of 30 A, 50 A, and 150 A DC continuous. For even higher current levels, the TCPA400 amplifier with the TCP404XL current probe measures 500 A DC continuous and 750 A DC continuous, derated with duty cycle.

Higher-frequency performance is available with the TCP312A w/TCPA300 providing ≥100 MHz bandwidth and a maximum current of 30 A DC.

Measurement errors and manual calculations are now a thing of the past

With this new series of current measurement tools, automatic control and on-screen scaling and units is provided for users of Tektronix TDS3000, TDS500, TDS600, TDS700, TDS5000, TDS6000, and TDS7000B series oscilloscope systems (the DPO3000, MDO/MSO/DPO4000, MSO/DPO5000, and DPO7000 series oscilloscopes, the TPA-BNC adapter is required).

The TCP300/TCP400 current measurement systems seamlessly integrate with your TDS series oscilloscope.
Even non-TEKPROBE systems can use the TCPA300/400 series to make proper current measurements by simply multiplying the measured output voltage on the oscilloscope by the TCPA300/400 series range setting.

Supplier's Site Datasheet
Test Probe, Ac/dc Current, Dc To 15Mhz, 150Adc; Meter Side Connector Tektronix - 29H2811 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Ac/dc Current, Dc To 15Mhz, 150Adc; Meter Side Connector Tektronix
29H2811
Test Probe, Ac/dc Current, Dc To 15Mhz, 150Adc; Meter Side Connector Tektronix 29H2811
TEST PROBE, AC/DC CURRENT, DC to 15MHz, 150ADC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:5mA; For Use With:Tektronix TCPA300 Current Probe Amplifier; Product Range:-RoHS Compliant: Yes

TEST PROBE, AC/DC CURRENT, DC to 15MHz, 150ADC; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:150A; Current Range Min:5mA; For Use With:Tektronix TCPA300 Current Probe Amplifier; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TCP303
Test Probes TCP303
Test Probes DC-15MHZ 150A DC

Test Probes DC-15MHZ 150A DC

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TCP303 29H2811 TCP303
Product Name Current Probe Test Probe, Ac/dc Current, Dc To 15Mhz, 150Adc; Meter Side Connector Tektronix Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XM Micro-Hook to 0.14″ Spade Lug Terminal, 22 AWG PVC Test Lead - 209XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details