Tektronix, Inc. Ac Current Probe, 600A, 12Hz-30Mhz; Meter Side Connector Tektronix TRCP0600

Description
AC CURRENT PROBE, 600A, 12HZ-30MHZ; Meter Side Connector:BNC; Probe Side Connector:Flexible Cord Probe; Current Range Max:600A; Current Range Min:500mA; For Use With:Tektronix TRCP Series Current Probes; Product Range:TRCP Series RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 600A, 12HZ-30MHZ; Meter Side Connector:BNC; Probe Side Connector:Flexible Cord Probe; Current Range Max:600A; Current Range Min:500mA; For Use With:Tektronix TRCP Series Current Probes; Product Range:TRCP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 600A, 12Hz-30Mhz; Meter Side Connector Tektronix - 77Y8793 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 600A, 12Hz-30Mhz; Meter Side Connector Tektronix
77Y8793
Ac Current Probe, 600A, 12Hz-30Mhz; Meter Side Connector Tektronix 77Y8793
AC CURRENT PROBE, 600A, 12HZ-30MHZ; Meter Side Connector:BNC; Probe Side Connector:Flexible Cord Probe; Current Range Max:600A; Current Range Min:500mA; For Use With:Tektronix TRCP Series Current Probes; Product Range:TRCP Series RoHS Compliant: Yes

AC CURRENT PROBE, 600A, 12HZ-30MHZ; Meter Side Connector:BNC; Probe Side Connector:Flexible Cord Probe; Current Range Max:600A; Current Range Min:500mA; For Use With:Tektronix TRCP Series Current Probes; Product Range:TRCP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe TRCP0600
The TRCP0600 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Frequency Range: 12 Hz to 30 MHz Peak Current: 600 A Min Current: 500 mA Coil Diameter: 4.5 mm Termination: BNC AC only These probes have a flexible, clip-around current sensor based upon Rogowski technology Non-intrusive and easy to install in confined spaces Allow users to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT Applications: Motor drives Inverters Power supplies Industrial The TRCP0600 is designed for use on small form factor components. These AC-only Rogowski probes have a thin, flexible coil that can easily be wrapped around test points such as the leg of a transistor. The TRCP0600 Rogowski current probes are equipped with a BNC connector and work with any instrument supporting the BNC interface. Rogowski probes allow you to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT.

The TRCP0600 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • Frequency Range: 12 Hz to 30 MHz
  • Peak Current: 600 A
  • Min Current: 500 mA
  • Coil Diameter: 4.5 mm
  • Termination: BNC
  • AC only
  • These probes have a flexible, clip-around current sensor based upon Rogowski technology
  • Non-intrusive and easy to install in confined spaces
  • Allow users to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT

Applications:

  • Motor drives
  • Inverters
  • Power supplies
  • Industrial

The TRCP0600 is designed for use on small form factor components. These AC-only Rogowski probes have a thin, flexible coil that can easily be wrapped around test points such as the leg of a transistor.

The TRCP0600 Rogowski current probes are equipped with a BNC connector and work with any instrument supporting the BNC interface. Rogowski probes allow you to easily connect to large connection points such as bus bars or connect to small IC legs on a MOSFET or IGBT.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TRCP0600
Test Probes TRCP0600
Test Probes Current Probe 20MHz 10mA to 600A,AC-Only

Test Probes Current Probe 20MHz 10mA to 600A,AC-Only

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 77Y8793 TRCP0600 TRCP0600
Product Name Ac Current Probe, 600A, 12Hz-30Mhz; Meter Side Connector Tektronix Current Probe Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Molex Signal Tech Industrial Ltd.
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details