ValueTronics International, Inc. Datasheets for SWR Meters
SWR meters are used to measure the standing wave ratio (SWR) in radio equipment. They are sometimes called VSWR meters.
SWR Meters: Learn more
| Product Name | Notes |
|---|---|
| The 415E is a 1 kHz swr meter from Agilent. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission line. | |
| The 5006-5001 is a 525 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission... | |
| The 5006-5101 is a 525 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission... | |
| The 5013-5000 is a 54 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission... | |
| The 5013-5100 is a 54 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission... | |
| The 6010-5000 is a 999 MHz SWR meter from AEA Technology. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission... | |
| The 6010-5100 is a 999 MHz SWR meter from AEA Technology. Additional Features: CellMate EX Kit Analyzer Auto scaling Auditory cues Signal generator mode Self-test function SuperTwist LCD and Backlight... | |
| The 6050-5000 is an swr meter from AEA Technology. Features: Simultaneously view two separate plots with different scales* User selectable limit lines for At-a-glance tuning in SWR/Return loss mode One-button... | |
| The 6050-5050 is an swr meter from AEA Technology. Features: SWR Site Analyzer Kit Accessories: Soft carrying case DC Vehicle Recharger adapter 3 way Terminator Set Open Short and 50... |