Tektronix, Inc. Differential Probe P7516

Description
The P7516 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Signal Fidelity P7520 Bandwidth: >20 GHz Risetime 10% - 90%: <27 ps (guaranteed) Risetime 20% - 80%: <18 ps (typical) P7516 Bandwidth: >16 GHz (typical) Risetime 10% - 90%: <32 ps (guaranteed) Risetime 20% - 80%: <24 ps (typical) P7513 Bandwidth: >13 GHz (typical) Risetime 10% - 90%: <40 ps (guaranteed) Risetime 20% - 80%: <28 ps (typical) Versatile Connectivity – Solderdown, Hand-Held, Fixtured TriMode™ Solder Down Small Form Factor Allowing Easy Access Between PCB’s Long Reach Accessibility with Superior Signal Fidelity Precision Differential Probing Module – Optional Hand-held and Fixtured Probing Small PrecisionTapered Tips, an Articulated Joint for Compliance, and Variable Tip Spacing TekConnect ® Interface TekConnect Scope/Probe Control and Usability Direct Control from Probe Compensation Box or From Scope Menu; Automated Measurement Control through the TekConnect™ Interface to Connect to Tektronix Real Time Oscilloscopes View TriMode/Attentuation Settings on Probe Comp Box from Top or End Panel
Description
The P7516 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Signal Fidelity P7520 Bandwidth: >20 GHz Risetime 10% - 90%: <27 ps (guaranteed) Risetime 20% - 80%: <18 ps (typical) P7516 Bandwidth: >16 GHz (typical) Risetime 10% - 90%: <32 ps (guaranteed) Risetime 20% - 80%: <24 ps (typical) P7513 Bandwidth: >13 GHz (typical) Risetime 10% - 90%: <40 ps (guaranteed) Risetime 20% - 80%: <28 ps (typical) Versatile Connectivity – Solderdown, Hand-Held, Fixtured TriMode™ Solder Down Small Form Factor Allowing Easy Access Between PCB’s Long Reach Accessibility with Superior Signal Fidelity Precision Differential Probing Module – Optional Hand-held and Fixtured Probing Small PrecisionTapered Tips, an Articulated Joint for Compliance, and Variable Tip Spacing TekConnect ® Interface TekConnect Scope/Probe Control and Usability Direct Control from Probe Compensation Box or From Scope Menu; Automated Measurement Control through the TekConnect™ Interface to Connect to Tektronix Real Time Oscilloscopes View TriMode/Attentuation Settings on Probe Comp Box from Top or End Panel

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7516 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7516
Differential Probe P7516
The P7516 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TriMode One Setup, Three Measurements Without Adjusting Probe Tip Connections Differential Single-ended Common Mode (Requires only One Probe vs. Conventional Probing Techniques) Signal Fidelity P7520 Bandwidth: >20 GHz Risetime 10% - 90%: <27 ps (guaranteed) Risetime 20% - 80%: <18 ps (typical) P7516 Bandwidth: >16 GHz (typical) Risetime 10% - 90%: <32 ps (guaranteed) Risetime 20% - 80%: <24 ps (typical) P7513 Bandwidth: >13 GHz (typical) Risetime 10% - 90%: <40 ps (guaranteed) Risetime 20% - 80%: <28 ps (typical) Versatile Connectivity – Solderdown, Hand-Held, Fixtured TriMode™ Solder Down Small Form Factor Allowing Easy Access Between PCB’s Long Reach Accessibility with Superior Signal Fidelity Precision Differential Probing Module – Optional Hand-held and Fixtured Probing Small PrecisionTapered Tips, an Articulated Joint for Compliance, and Variable Tip Spacing TekConnect ® Interface TekConnect Scope/Probe Control and Usability Direct Control from Probe Compensation Box or From Scope Menu; Automated Measurement Control through the TekConnect™ Interface to Connect to Tektronix Real Time Oscilloscopes View TriMode/Attentuation Settings on Probe Comp Box from Top or End Panel

The P7516 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

TriMode

  • One Setup, Three Measurements Without Adjusting Probe Tip Connections
  • Differential
  • Single-ended
  • Common Mode (Requires only One Probe vs. Conventional Probing Techniques)

Signal Fidelity

  • P7520
  • Bandwidth: >20 GHz
  • Risetime 10% - 90%: <27 ps (guaranteed)
  • Risetime 20% - 80%: <18 ps (typical)
  • P7516
  • Bandwidth: >16 GHz (typical)
  • Risetime 10% - 90%: <32 ps (guaranteed)
  • Risetime 20% - 80%: <24 ps (typical)
  • P7513
  • Bandwidth: >13 GHz (typical)
  • Risetime 10% - 90%: <40 ps (guaranteed)
  • Risetime 20% - 80%: <28 ps (typical)

Versatile Connectivity – Solderdown, Hand-Held, Fixtured

  • TriMode™ Solder Down
  • Small Form Factor Allowing Easy Access Between PCB’s
  • Long Reach Accessibility with Superior Signal Fidelity
  • Precision Differential Probing Module – Optional Hand-held and Fixtured Probing
  • Small PrecisionTapered Tips, an Articulated Joint for Compliance, and Variable Tip Spacing

TekConnect ® Interface

  • TekConnect Scope/Probe Control and Usability
  • Direct Control from Probe Compensation Box or From Scope Menu;
  • Automated Measurement Control through the TekConnect™ Interface to Connect to Tektronix Real Time Oscilloscopes
  • View TriMode/Attentuation Settings on Probe Comp Box from Top or End Panel
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P7516
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Stacking Banana Plug Jumper, 18 AWG PVC Test Lead - 9111 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details