Tektronix, Inc. Ac Current Probe; Meter Side Connector Tektronix CT6

Description
AC CURRENT PROBE; Meter Side Connector:SMA Plug; Probe Side Connector:Current Clamp; Current Range Max:120mA; Current Range Min:-; For Use With:Tektronix MSO/DPO2000B, MSO/DPO3000, MDO4000, TBS1000, TDS200C, TDS3000C Oscilloscopes RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE; Meter Side Connector:SMA Plug; Probe Side Connector:Current Clamp; Current Range Max:120mA; Current Range Min:-; For Use With:Tektronix MSO/DPO2000B, MSO/DPO3000, MDO4000, TBS1000, TDS200C, TDS3000C Oscilloscopes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe; Meter Side Connector Tektronix - 90B1530 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe; Meter Side Connector Tektronix
90B1530
Ac Current Probe; Meter Side Connector Tektronix 90B1530
AC CURRENT PROBE; Meter Side Connector:SMA Plug; Probe Side Connector:Current Clamp; Current Range Max:120mA; Current Range Min:-; For Use With:Tektronix MSO/DPO2000B, MSO/DPO3000, MDO4000, TBS1000, TDS200C, TDS3000C Oscilloscopes RoHS Compliant: Yes

AC CURRENT PROBE; Meter Side Connector:SMA Plug; Probe Side Connector:Current Clamp; Current Range Max:120mA; Current Range Min:-; For Use With:Tektronix MSO/DPO2000B, MSO/DPO3000, MDO4000, TBS1000, TDS200C, TDS3000C Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe - CT6 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
CT6
Current Probe CT6
The CT6 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: High Bandwidth Ultra-low Inductance Very Small Form Factor Characterize Current Waveforms up to <200 pSec Rise Times Very Low Loading of Circuit Under Test Fits Into Dense, Closely-spaced Circuit Designs Applications: Data Storage Read Channel Design Silicon Characterization High-frequency Analog Design ESD Testing Signal Injection Differential Current Measurements Single Shot Low Rep-rate Pulse Measurements Propagation Delay Measurement The CT6 is the newest addition to the Tektronix portfolio of high-frequency current probes. It is designed to meet the needs of high-speed circuit design and test applications which require ultra high bandwidth, low inductance and extremely small form factor. The CT6 provides up to 2 GHz bandwidth when used with high-bandwidth oscilloscopes such as the Tektronix TDS694C, TDS794D and TDS7000 series oscilloscopes or with other compatible 50 ω input measuring instruments. Low inductance (<3 nH) assures that the loading effect of the CT6 on the circuit-under-test will be negligible, which is especially important for today's low-amplitude, high-speed circuit designs such as disk drive read/write preamplifiers. The probe is a closed-circuit design which will accept uninsulated wire sized up to 20 gauge. This product is exempt from CE mark by virtue of its 30 V voltage limit.

The CT6 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands.

Additional Features:

  • High Bandwidth
  • Ultra-low Inductance
  • Very Small Form Factor
  • Characterize Current Waveforms up to <200 pSec Rise Times
  • Very Low Loading of Circuit Under Test
  • Fits Into Dense, Closely-spaced Circuit Designs

Applications:

  • Data Storage Read Channel Design
  • Silicon Characterization
  • High-frequency Analog Design
  • ESD Testing
  • Signal Injection
  • Differential Current Measurements
  • Single Shot Low Rep-rate Pulse Measurements
  • Propagation Delay Measurement

The CT6 is the newest addition to the Tektronix portfolio of high-frequency current probes. It is designed to meet the needs of high-speed circuit design and test applications which require ultra high bandwidth, low inductance and extremely small form factor. The CT6 provides up to 2 GHz bandwidth when used with high-bandwidth oscilloscopes such as the Tektronix TDS694C, TDS794D and TDS7000 series oscilloscopes or with other compatible 50 Ω input measuring instruments.

Low inductance (<3 nH) assures that the loading effect of the CT6 on the circuit-under-test will be negligible, which is especially important for today's low-amplitude, high-speed circuit designs such as disk drive read/write preamplifiers.

The probe is a closed-circuit design which will accept uninsulated wire sized up to 20 gauge. This product is exempt from CE mark by virtue of its 30 V voltage limit.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CT6
Test Probes CT6
Test Probes CT6 Probe Hi-Freq.

Test Probes CT6 Probe Hi-Freq.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 90B1530 CT6 CT6
Product Name Ac Current Probe; Meter Side Connector Tektronix Current Probe Test Probes
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Needle Tip Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 60534 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details