Cal Test Electronics, Inc. Oscilloscope Probes GE1521

Description
"1:1, 10:1 Passive 150MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"1:1, 10:1 Passive 150MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - GE1521-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
GE1521-ND
Oscilloscope Probes GE1521-ND
"1:1, 10:1 Passive 150MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"

"1:1, 10:1 Passive 150MHz 47.244"" (1200.00mm) Black and Gray Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT II 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
GE1521
Test Probes GE1521
Test Probes Oprobe x1/x10,17/150 1500 Series,1.2m,ELD

Test Probes Oprobe x1/x10,17/150 1500 Series,1.2m,ELD

Buy Now Datasheet
Voltage Probe - GE1521 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
GE1521
Voltage Probe GE1521
The GE1521 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 150 MHz (-3 dB) bandwidth (10x position) High impedance input (10 Mω/≈12 pF) 10–30 pF compensation range 300 V CAT II Slim, stylish body Snap-Locking Sprung Hook Easily replaceable tip Large accessory set Meets IEC 61010-031 RoHS compliant The CalTest GE1521 is a medium bandwidth, high impedance 1x/10x switchable voltage probe with 10 Mω input impedance (10x position).

The GE1521 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 150 MHz (-3 dB) bandwidth (10x position)
  • High impedance input (10 MΩ/≈12 pF)
  • 10–30 pF compensation range
  • 300 V CAT II
  • Slim, stylish body
  • Snap-Locking Sprung Hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031
  • RoHS compliant

The CalTest GE1521 is a medium bandwidth, high impedance 1x/10x switchable voltage probe with 10 MΩ input impedance (10x position).

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number GE1521-ND GE1521 GE1521
Product Name Oscilloscope Probes Test Probes Voltage Probe
Probe Technology Passive
Attenuation Factor 1X; 10X
Bandwidth 150 MHz 150 MHz
Input Resistance 1 to 10 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 2050189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details