Fluke Current Clamps I2000 FLEX

Description
Fluke I2000 FLEX Current Probe
Request a Quote Datasheet
Description
Fluke I2000 FLEX Current Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 6541260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
6541260
Current Clamps 6541260
Fluke I2000 FLEX Current Probe

Fluke I2000 FLEX Current Probe

Supplier's Site
Current Clamps - 6541254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
6541254
Current Clamps 6541254
Fluke I2000 FLEX Current Probe

Fluke I2000 FLEX Current Probe

Supplier's Site
Current Probe I2000 FLEX
The I2000 FLEX is a 20 kHz, 2 kA current probe from Fluke. Features: Three ranges: 20A, 200 A & 2000 A, 100 mV/A, 10 mV/A & 1 mV/A output Ideal for current measurement on thick and hard to reach conductors without breaking the circuit Maximum conductor diameter 178 mm CAT III 600 V safety rating Specifications: Current ranges - 20 A, 200 A, 2000 A, AC rms Output sensitivity (AC-coupled) - 1 mV, 10 mV, 100 mV, 1 mV per A Load impedance - 100 kω minimum Accuracy - at +25°C, ±1% of range (45 Hz to 65 Hz) Linearity - 10% to 100% of range, ±0.2% of reading Noise - 8 mV AC rms (30 A), 2 mV AC rms (300 A, 3000 A) Frequency range - 10 Hz to 20 kHz (-3 dB) Phase error - < ±1° (45 Hz to 65 Hz), ±10° (at 20 kHz) Position sensitivity - with cable > 25 mm from the coupling, ±2% of range External field - with cable > 200 mm from the head, ±1% of range Power supply - 2 x AA/MN 1500/LR6 Alkaline, 200 hours, low battery indicator Temperature Coefficient - ±0.08% of reading per °C Working voltage - see Safety standards section, 600 V AC rms or DC The i2000 is an AC current probe utilizing the Rogowski principle. It can be used to measure currents up to 2000 A when used in conjunction with multimeters, recorders or data loggers. The flexible and lightweight measuring head allows quick and easy installation in hard to reach areas.

The I2000 FLEX is a 20 kHz, 2 kA current probe from Fluke.

Features:

  • Three ranges: 20A, 200 A & 2000 A, 100 mV/A, 10 mV/A & 1 mV/A output
  • Ideal for current measurement on thick and hard to reach conductors without breaking the circuit
  • Maximum conductor diameter 178 mm
  • CAT III 600 V safety rating

Specifications:

  • Current ranges - 20 A, 200 A, 2000 A, AC rms
  • Output sensitivity (AC-coupled) - 1 mV, 10 mV, 100 mV, 1 mV per A
  • Load impedance - 100 kΩ minimum
  • Accuracy - at +25°C, ±1% of range (45 Hz to 65 Hz)
  • Linearity - 10% to 100% of range, ±0.2% of reading
  • Noise - 8 mV AC rms (30 A), 2 mV AC rms (300 A, 3000 A)
  • Frequency range - 10 Hz to 20 kHz (-3 dB)
  • Phase error - < ±1° (45 Hz to 65 Hz), ±10° (at 20 kHz)
  • Position sensitivity - with cable > 25 mm from the coupling, ±2% of range
  • External field - with cable > 200 mm from the head, ±1% of range
  • Power supply - 2 x AA/MN 1500/LR6 Alkaline, 200 hours, low battery indicator
  • Temperature Coefficient - ±0.08% of reading per °C
  • Working voltage - see Safety standards section, 600 V AC rms or DC

The i2000 is an AC current probe utilizing the Rogowski principle. It can be used to measure currents up to 2000 A when used in conjunction with multimeters, recorders or data loggers. The flexible and lightweight measuring head allows quick and easy installation in hard to reach areas.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6541260 I2000 FLEX
Product Name Current Clamps Current Probe
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Deluxe XJL Automotive Test Kit, PVC - 3504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details