Fluke Probe 85RF

Description
The 85RF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Voltage Range: 0.25 to 30V RMS Maximum Input Voltage: 30V RMS, 200V DC AC to DC Ratio: 1:1 Ratio Accuracy (At 25 MHz and loaded with 10 M ohm) Above 0.5V: +/- 0.5 dB Below 0.5V: +/- 1.0 dB Add +/- 0.2 dB in RF fields of 1 to 3 V/m Frequency Response (Relative to 25 MHz): 100 kHz to 100 MHz +/- 0.5 dB 100 MHz to 200 MHz +/- 2.0 dB 200 MHz to 500 MHz +/- 3.0 dB The Fluke 85RF, High Frequency Probe, is designed to convert a DC voltmeter with a input impedance of 10M ohms into a high frequency (100 kHz to 500 MHz) RF voltmeter. Conversion from AC to DC is accomplished on a one-to-one basis includes a range of 0.25 to 30V RMS. The probe`s DC output is calibrated to be equivalent to the RMS value of a sine wave input.
Description
The 85RF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Voltage Range: 0.25 to 30V RMS Maximum Input Voltage: 30V RMS, 200V DC AC to DC Ratio: 1:1 Ratio Accuracy (At 25 MHz and loaded with 10 M ohm) Above 0.5V: +/- 0.5 dB Below 0.5V: +/- 1.0 dB Add +/- 0.2 dB in RF fields of 1 to 3 V/m Frequency Response (Relative to 25 MHz): 100 kHz to 100 MHz +/- 0.5 dB 100 MHz to 200 MHz +/- 2.0 dB 200 MHz to 500 MHz +/- 3.0 dB The Fluke 85RF, High Frequency Probe, is designed to convert a DC voltmeter with a input impedance of 10M ohms into a high frequency (100 kHz to 500 MHz) RF voltmeter. Conversion from AC to DC is accomplished on a one-to-one basis includes a range of 0.25 to 30V RMS. The probe`s DC output is calibrated to be equivalent to the RMS value of a sine wave input.

Suppliers

Company
Product
Description
Supplier Links
Probe 85RF
The 85RF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Voltage Range: 0.25 to 30V RMS Maximum Input Voltage: 30V RMS, 200V DC AC to DC Ratio: 1:1 Ratio Accuracy (At 25 MHz and loaded with 10 M ohm) Above 0.5V: +/- 0.5 dB Below 0.5V: +/- 1.0 dB Add +/- 0.2 dB in RF fields of 1 to 3 V/m Frequency Response (Relative to 25 MHz): 100 kHz to 100 MHz +/- 0.5 dB 100 MHz to 200 MHz +/- 2.0 dB 200 MHz to 500 MHz +/- 3.0 dB The Fluke 85RF, High Frequency Probe, is designed to convert a DC voltmeter with a input impedance of 10M ohms into a high frequency (100 kHz to 500 MHz) RF voltmeter. Conversion from AC to DC is accomplished on a one-to-one basis includes a range of 0.25 to 30V RMS. The probe`s DC output is calibrated to be equivalent to the RMS value of a sine wave input.

The 85RF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Voltage Range:
    • 0.25 to 30V RMS
  • Maximum Input Voltage:
    • 30V RMS, 200V DC
  • AC to DC Ratio:
    • 1:1
  • Ratio Accuracy (At 25 MHz and loaded with 10 M ohm)
    • Above 0.5V: +/- 0.5 dB
    • Below 0.5V: +/- 1.0 dB
    • Add +/- 0.2 dB in RF fields of 1 to 3 V/m
  • Frequency Response (Relative to 25 MHz):
    • 100 kHz to 100 MHz +/- 0.5 dB
    • 100 MHz to 200 MHz +/- 2.0 dB
    • 200 MHz to 500 MHz +/- 3.0 dB

The Fluke 85RF, High Frequency Probe, is designed to convert a DC voltmeter with a input impedance of 10M ohms into a high frequency (100 kHz to 500 MHz) RF voltmeter. Conversion from AC to DC is accomplished on a one-to-one basis includes a range of 0.25 to 30V RMS. The probe`s DC output is calibrated to be equivalent to the RMS value of a sine wave input.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 85RF
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana Plug to 0.080″ Pin Plug, 18 AWG PVC Test Lead - 9832 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details