Megger Probe 1006-449

Description
The 1006-449 is a probe from Megger. Features: For use with any duplex connect test lead and extension lead Simple push and twist for quick change from lead Sprung twisting tips provide 2.4 kg of spring force Hardened and tempered probe tips ideal for cutting through surface coatings or corrosion on test pieces Maximum current rating: 10 A Connector to probe tip resistance: 14m ohm Probe spacing between P and C tips: 10 mm The Megger 1006-449 is a Duplex connect twist probe. Duplex connect handspike with sprung twisting tips fitted with a connector socket for easy connection to any connect test lead. As the probe is pressed onto the test piece the tips compress and twist at the same time providing 2.4 kg of spring force. Probe tips are hardened and tempered before four equal-spaced flats are ground to provide a square shape tip, making these probes ideal for cutting through surface coatings or corrosion on test piece for a good contact. To assist reliability the probes internal electrical connections are assisted by using an innovative volute spring eliminating the need for a separate current carrying brad.
Datasheet
Description
The 1006-449 is a probe from Megger. Features: For use with any duplex connect test lead and extension lead Simple push and twist for quick change from lead Sprung twisting tips provide 2.4 kg of spring force Hardened and tempered probe tips ideal for cutting through surface coatings or corrosion on test pieces Maximum current rating: 10 A Connector to probe tip resistance: 14m ohm Probe spacing between P and C tips: 10 mm The Megger 1006-449 is a Duplex connect twist probe. Duplex connect handspike with sprung twisting tips fitted with a connector socket for easy connection to any connect test lead. As the probe is pressed onto the test piece the tips compress and twist at the same time providing 2.4 kg of spring force. Probe tips are hardened and tempered before four equal-spaced flats are ground to provide a square shape tip, making these probes ideal for cutting through surface coatings or corrosion on test piece for a good contact. To assist reliability the probes internal electrical connections are assisted by using an innovative volute spring eliminating the need for a separate current carrying brad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 1006-449 is a probe from Megger. Features: For use with any duplex connect test lead and extension lead Simple push and twist for quick change from lead Sprung twisting tips provide 2.4 kg of spring force Hardened and tempered probe tips ideal for cutting through surface coatings or corrosion on test pieces Maximum current rating: 10 A Connector to probe tip resistance: 14m ohm Probe spacing between P and C tips: 10 mm The Megger 1006-449 is a Duplex connect twist probe. Duplex connect handspike with sprung twisting tips fitted with a connector socket for easy connection to any connect test lead. As the probe is pressed onto the test piece the tips compress and twist at the same time providing 2.4 kg of spring force. Probe tips are hardened and tempered before four equal-spaced flats are ground to provide a square shape tip, making these probes ideal for cutting through surface coatings or corrosion on test piece for a good contact. To assist reliability the probes internal electrical connections are assisted by using an innovative volute spring eliminating the need for a separate current carrying brad.

The 1006-449 is a probe from Megger.

Features:

  • For use with any duplex connect test lead and extension lead
  • Simple push and twist for quick change from lead
  • Sprung twisting tips provide 2.4 kg of spring force
  • Hardened and tempered probe tips ideal for cutting through surface coatings or corrosion on test pieces
  • Maximum current rating: 10 A
  • Connector to probe tip resistance: 14m ohm
  • Probe spacing between P and C tips: 10 mm

The Megger 1006-449 is a Duplex connect twist probe. Duplex connect handspike with sprung twisting tips fitted with a connector socket for easy connection to any connect test lead. As the probe is pressed onto the test piece the tips compress and twist at the same time providing 2.4 kg of spring force. Probe tips are hardened and tempered before four equal-spaced flats are ground to provide a square shape tip, making these probes ideal for cutting through surface coatings or corrosion on test piece for a good contact. To assist reliability the probes internal electrical connections are assisted by using an innovative volute spring eliminating the need for a separate current carrying brad.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1006-449
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1902676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details