Cal Test Electronics, Inc. Oscilloscope Probes CT3688

Description
"10:1 Differential 200MHz 49.213"" (1250.00mm) Black and Red Oscilloscope Probe Test Lead 500k Input Resistance 20V (DC + AC Peak)"
Request a Quote Datasheet
Description
"10:1 Differential 200MHz 49.213"" (1250.00mm) Black and Red Oscilloscope Probe Test Lead 500k Input Resistance 20V (DC + AC Peak)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKCT3688-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKCT3688-ND
Oscilloscope Probes BKCT3688-ND
"10:1 Differential 200MHz 49.213"" (1250.00mm) Black and Red Oscilloscope Probe Test Lead 500k Input Resistance 20V (DC + AC Peak)"

"10:1 Differential 200MHz 49.213"" (1250.00mm) Black and Red Oscilloscope Probe Test Lead 500k Input Resistance 20V (DC + AC Peak)"

Buy Now Datasheet
Differential Probe, 10 Cal Test Electronics - 50AC8922 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 10 Cal Test Electronics
50AC8922
Differential Probe, 10 Cal Test Electronics 50AC8922
DIFFERENTIAL PROBE, 10:1, 200MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:200MHz; Input Voltage Max:20V; Test Probe Attenuation:10:1; For Use With: Oscilloscopes; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL PROBE, 10:1, 200MHZ; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:200MHz; Input Voltage Max:20V; Test Probe Attenuation:10:1; For Use With: Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CT3688
Test Probes CT3688
Test Probes Differential Probe

Test Probes Differential Probe

Buy Now Datasheet
Differential Probe - CT3688 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
CT3688
Differential Probe CT3688
The CT3688 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Up to ±20 V differential 200 MHz bandwidth (-3 dB) High accuracy ±1% Rise Time: 1.75 ns Input Impedance: 500 kω/7 pF RoHS (2011/65/EU) Compliant High CMRR Accessories: Spring loaded hook probes, optional 9 V DC adapter, manual Reference SI-200 Applications: Precise power semiconductor device measurements Switching power supply design Precise measurement of power converters Precise measurement of motor drived The CalTest CT3688 is a small signal active oscilloscope differential probes with high bandwidth, low noise and high common mode rejection. Powered by optional 9 V DC mains adapter (CT3723).

The CT3688 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Up to ±20 V differential
  • 200 MHz bandwidth (-3 dB)
  • High accuracy ±1%
  • Rise Time: 1.75 ns
  • Input Impedance: 500 kΩ/7 pF
  • RoHS (2011/65/EU) Compliant
  • High CMRR
  • Accessories: Spring loaded hook probes, optional 9 V DC adapter, manual
  • Reference SI-200

Applications:

  • Precise power semiconductor device measurements
  • Switching power supply design
  • Precise measurement of power converters
  • Precise measurement of motor drived

The CalTest CT3688 is a small signal active oscilloscope differential probes with high bandwidth, low noise and high common mode rejection. Powered by optional 9 V DC mains adapter (CT3723).

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKCT3688-ND 50AC8922 CT3688 CT3688
Product Name Oscilloscope Probes Differential Probe, 10 Cal Test Electronics Test Probes Differential Probe
Attenuation Factor 10X
Bandwidth 200 MHz 200 MHz 200 MHz
Input Resistance 0.5000 Mohms
Input Capacitance 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

XH Macro-Hook to 9306 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 636XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2222657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details