Teledyne LeCroy Voltage Probe PP065

Description
The PP065 is a 1 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: 1 GHz Input Capacitance: 1.5 pF Input Resistance: 5k ω Maximum Voltage: 30 V Attenuation: 100:1 The LeCroy PP065 is a transmission line probe designed for use at very high frequencies. The probe’s input impedance remains nearly constant over its entire frequency range. Robust to over voltage and ESD exposure, it is particularly useful in applications producing fast rising, narrow pulses with amplitudes, which exceed the dynamic range of active probes.
Description
The PP065 is a 1 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: 1 GHz Input Capacitance: 1.5 pF Input Resistance: 5k ω Maximum Voltage: 30 V Attenuation: 100:1 The LeCroy PP065 is a transmission line probe designed for use at very high frequencies. The probe’s input impedance remains nearly constant over its entire frequency range. Robust to over voltage and ESD exposure, it is particularly useful in applications producing fast rising, narrow pulses with amplitudes, which exceed the dynamic range of active probes.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - PP065 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
PP065
Voltage Probe PP065
The PP065 is a 1 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: 1 GHz Input Capacitance: 1.5 pF Input Resistance: 5k ω Maximum Voltage: 30 V Attenuation: 100:1 The LeCroy PP065 is a transmission line probe designed for use at very high frequencies. The probe’s input impedance remains nearly constant over its entire frequency range. Robust to over voltage and ESD exposure, it is particularly useful in applications producing fast rising, narrow pulses with amplitudes, which exceed the dynamic range of active probes.

The PP065 is a 1 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Bandwidth: 1 GHz
  • Input Capacitance: 1.5 pF
  • Input Resistance: 5k Ω
  • Maximum Voltage: 30 V
  • Attenuation: 100:1

The LeCroy PP065 is a transmission line probe designed for use at very high frequencies. The probe’s input impedance remains nearly constant over its entire frequency range. Robust to over voltage and ESD exposure, it is particularly useful in applications producing fast rising, narrow pulses with amplitudes, which exceed the dynamic range of active probes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PP065
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 20 AWG PVC Coil Cord Test Lead - 63334C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details