Tektronix, Inc. Differential Probe P7380A

Description
The P7380A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TekConnect® Interface Applications: -Examples Include, but are not Limited To: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, DDRIII, Fireware 1394b, Rambus, XAUI Signal Fidelity: >8.0 GHz Bandwidth, Typical Extended Linear Dynamic Range: 2 Vp-p at 5x Attenuation 5Vp-p at 25X attenuation Low Probe Loading: DC Input Resistance 100 kω differential 50 kω single-ended AC loading: Zmin >290 ω 4 GHz to 8 GHz (P7380A, P7360A, P7340A) Versatility: Make differential or single-ended (ground referenced) measurements Solder down capability Handheld probing with variable spacing and compliance Fixtured probing Interchangeable Tip-Clip assemblies: Connect to a variety of devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high-frequency loading of Zο probes.
Datasheet
Description
The P7380A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TekConnect® Interface Applications: -Examples Include, but are not Limited To: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, DDRIII, Fireware 1394b, Rambus, XAUI Signal Fidelity: >8.0 GHz Bandwidth, Typical Extended Linear Dynamic Range: 2 Vp-p at 5x Attenuation 5Vp-p at 25X attenuation Low Probe Loading: DC Input Resistance 100 kω differential 50 kω single-ended AC loading: Zmin >290 ω 4 GHz to 8 GHz (P7380A, P7360A, P7340A) Versatility: Make differential or single-ended (ground referenced) measurements Solder down capability Handheld probing with variable spacing and compliance Fixtured probing Interchangeable Tip-Clip assemblies: Connect to a variety of devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high-frequency loading of Zο probes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - P7380A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
P7380A
Differential Probe P7380A
The P7380A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: TekConnect® Interface Applications: -Examples Include, but are not Limited To: PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, DDRIII, Fireware 1394b, Rambus, XAUI Signal Fidelity: >8.0 GHz Bandwidth, Typical Extended Linear Dynamic Range: 2 Vp-p at 5x Attenuation 5Vp-p at 25X attenuation Low Probe Loading: DC Input Resistance 100 kω differential 50 kω single-ended AC loading: Zmin >290 ω 4 GHz to 8 GHz (P7380A, P7360A, P7340A) Versatility: Make differential or single-ended (ground referenced) measurements Solder down capability Handheld probing with variable spacing and compliance Fixtured probing Interchangeable Tip-Clip assemblies: Connect to a variety of devices Economical Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier. The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high-frequency loading of Zο probes.

The P7380A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • TekConnect® Interface

Applications:

-Examples Include, but are not Limited To:

  • PCI-Express I and II, Serial ATA II, USB 2.0, DDRII, DDRIII, Fireware 1394b, Rambus, XAUI

Signal Fidelity:

  • >8.0 GHz Bandwidth, Typical

Extended Linear Dynamic Range:

  • 2 Vp-p at 5x Attenuation
  • 5Vp-p at 25X attenuation

Low Probe Loading:

  • DC Input Resistance
  • 100 kΩ differential
  • 50 kΩ single-ended

AC loading:

  • Zmin >290 Ω 4 GHz to 8 GHz (P7380A, P7360A, P7340A)

Versatility:

  • Make differential or single-ended (ground referenced) measurements
  • Solder down capability
  • Handheld probing with variable spacing and compliance
  • Fixtured probing

Interchangeable Tip-Clip assemblies:

  • Connect to a variety of devices
  • Economical

Tektronix has created a revolutionary Z-Active probe architecture that sets the industry benchmark for signal fidelity. Tektronix active probe architecture preserves high bandwidth while providing improved connectivity with low loading. The Z-Active architecture is a hybrid approach composed of a distributed attenuator topology feeding an active probe amplifier.

The Z-Active probes use a tiny passive probe tip element that is separate from the amplifier, extending the usable reach of the probe. In traditional active probes, adding this much length can introduce signal fidelity problems. However this architecture maintains high DC input resistance and presents a higher AC impedance than previous probe architectures. It accomplishes this while providing significant length between the probe body and the probe attachment point to the DUT. This architecture provides the best of both worlds: high DC impedance like existing active probes and the stable high-frequency loading of Zο probes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P7380A
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana Plug Jumper, 18 AWG Silicone Test Lead - 9898 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details