DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPST-NC (1 Form B) 4-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)" | |
| "Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 8-SOP (0.150"", 3.81mm Width)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 16-SOIC (0.295"", 7.50mm Width)" | |
| "Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-SOP (0.400"", 10.16mm Width)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SOP (0.400"", 10.16mm Width)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.150"", 3.81mm Width)" | |
| 1-FORM-A, OPTO MOSFET SEMICONDUC | |
| 1-FORM-A, OPTOMOS 60V 0.8 OHMS 4 | |
| 1-FORM-A, OPTOMOS, 60V, 0.8 OHMS | |
| 60V, 2A, VOLT ACT NORM CLOSE 16L | |
| COTO MOSFET - 1 FORM A, 400V, .0 | |
| COTO MOSFET - 2 FORM A, 100V, 3. | |
| RELAY OPTOMOS SP-NO 300MA 4-SOP | |
| RELAY SPST-NO/NC 120MA 0-350V | |
| Solid State SPST-NC (1 Form B) 4-SIP | |
| Solid State SPST-NC (1 Form B) 8-SIP, 4 Leads | |
| Solid State SPST-NC (1 Form B) Hockey Puck | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated | |
| Solid State SPST-NO (1 Form A) ISOPLUS264™ | |
| Solid State SPST-NO (1 Form A) x 2 Hockey Puck | |
| Solid State SPST-NO (1 Form A) x 2 | |
| Solid State SPST-NO (1 Form A) x 4 10-SIP | |
| Solid State SPST-NO (1 Form A) | |
| Solid State |
| << Prev | Next >> |