Crydom Corporation 1-DC Series D1D12 Relay D1D12

Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DC Series D1D12 Relay - D1D12 - Sensata Technologies
Attleboro, MA, United States
1-DC Series D1D12 Relay
D1D12
1-DC Series D1D12 Relay D1D12
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC1037-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1037-ND
Solid State Relays CC1037-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR, PNL MT, IP00, 100VDC/12 A, 3.5-32VDC IN, FET OUTPUT - D1D12 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 100VDC/12 A, 3.5-32VDC IN, FET OUTPUT
D1D12
SSR, PNL MT, IP00, 100VDC/12 A, 3.5-32VDC IN, FET OUTPUT D1D12
SSR, PNL MT, IP00, 100VDC/12 A, 3.5-32VDC IN, FET OUTPUT

SSR, PNL MT, IP00, 100VDC/12 A, 3.5-32VDC IN, FET OUTPUT

Buy Now
CRDM Solid State - D1D12 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D1D12
CRDM Solid State D1D12
SOLID STATE RELAY, 12 AMP, 0-100VDC

SOLID STATE RELAY, 12 AMP, 0-100VDC

Supplier's Site
Ssr, 12A, 100Vdc; Contact Configuration Sensata/crydom - 01M7400 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 12A, 100Vdc; Contact Configuration Sensata/crydom
01M7400
Ssr, 12A, 100Vdc; Contact Configuration Sensata/crydom 01M7400
SSR, 12A, 100VDC; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC; Control RoHS Compliant: Yes

SSR, 12A, 100VDC; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 12A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom - 37M2424 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 12A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom
37M2424
Solid State Relay, 12A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom 37M2424
SOLID STATE RELAY, 12A, 3.5V-32V, PANEL; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 12A, 3.5V-32V, PANEL; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Gen Purp;Cur-Rtg 12A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin - 70130466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Gen Purp;Cur-Rtg 12A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin
70130466
Relay;SSR;Gen Purp;Cur-Rtg 12A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin 70130466
Soild State Relay, DC Output, Panel Mount, 2500 V (RMS) @ 60 Hz Dielectric Strength 7-40 Amp; 0-500 VDC; DC Output DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500. Features Output, Low On-State Resistance Paralleling Capability for Higher Currents UL Approved on 100 V Models Only

Soild State Relay, DC Output, Panel Mount, 2500 V (RMS) @ 60 Hz Dielectric Strength
7-40 Amp; 0-500 VDC; DC Output
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features

  • Output, Low On-State Resistance
  • Paralleling Capability for Higher Currents
  • UL Approved on 100 V Models Only
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D1D12
Solid State Relays - Industrial Mount D1D12
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 12A,3.5-32VDC In

Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 12A,3.5-32VDC In

Buy Now Datasheet
Relays - Solid State Relays - D1D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1D12
Relays - Solid State Relays D1D12
SSR RELAY SPST-NO 12A 0-100V

SSR RELAY SPST-NO 12A 0-100V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1D12 CC1037-ND D1D12 D1D12 01M7400 37M2424 70130466 D1D12 D1D12
Product Name 1-DC Series D1D12 Relay Solid State Relays SSR, PNL MT, IP00, 100VDC/12 A, 3.5-32VDC IN, FET OUTPUT CRDM Solid State Ssr, 12A, 100Vdc; Contact Configuration Sensata/crydom Solid State Relay, 12A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom Relay;SSR;Gen Purp;Cur-Rtg 12A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -4 to 176 F (-20 to 80 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 40.00 amps 12.00 amps
Mounting Chassis Mount Panel; Panel Panel; Panel Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - G3VM-601AY - 1176522-G3VM-601AY - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
View Details
5 suppliers