DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)" | |
| AQ8 SOLID STATE RELAY (SSR) | |
| MOS FEED THROUGH | |
| RELAY MOS 4 PIN DIP 60V AC/DC | |
| RELAY MOS 4 PIN SMD 350V AC/DC | |
| RELAY MOS 4 PIN SMD 400V AC/DC | |
| RELAY MOS 4 PIN SMD 60V AC/DC | |
| RELAY MOS 4 PIN SOP 350V AC/DC | |
| RELAY MOS 4 PIN SOP 400V AC/DC | |
| RELAY MOS 4 PIN SOP 60V AC/DC | |
| RELAY MOS 6 PIN DIP 1500V AC/DC | |
| RELAY MOS 6 PIN DIP 60V AC/DC | |
| RELAY MOS 6 PIN SMD 400V AC/DC | |
| RELAY MOS 6 PIN SMD 60V AC/DC | |
| RELAY MOS 8 PIN DIP 600V AC/DC | |
| RELAY MOS 8 PIN SMD 350V AC/DC | |
| Solid State 3PST-NO (3 Form A) Module | |
| Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink | |
| Solid State Module | |
| SOLID STATE RELAY | |
| Solid State SPST-NC (1 Form B) Hockey Puck | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State SPST-NO (1 Form A) x 2 Hockey Puck | |
| Solid State SPST-NO (1 Form A) x 2 Module | |
| Solid State SPST-NO (1 Form A) x 4 Hockey Puck | |
| SSR RELAY SPST-NO 1.5A 16.8-30V | |
| SSR RELAY SPST-NO 100MA 0-48V | |
| SSR RELAY SPST-NO 100MA 5-48V | |
| SSR RELAY SPST-NO 2A 24-240V | |
| SSR RELAY SPST-NO 2A 24VDC | |
| SSR RELAY SPST-NO 2A 5-48V | |
| SSR RELAY SPST-NO 2A | |
| SSR RELAY SPST-NO 3A 0-53V | |
| SSR RELAY SPST-NO 5-24V | |
| SSR RELAY SPST-NO 500MA 24-240V | |
| SSR RELAY SPST-NO 500MA 5-48V | |
| SSR RELAY SPST-NO 50MA 3-30V | |
| TOP 110VDC/230VAC 0,1A |
| << Prev | Next >> |