Crydom Corporation Solid State Relays CSD2450

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1045-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1045-ND
Solid State Relays CC1045-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CSD2450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CSD2450
Relays - Solid State Relays CSD2450
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70130455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt
70130455
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt 70130455
24 to 280 V (RMS) @ 47 to 63 Hz Voltage Rating, SCR Output, Solid State Relay Low leakage zero and random Voltage switching Panel mount The Series CS has an SCR AC switch output featuring low off-state leakage (1 mA, snubberless), zero and random voltage switching and a broadened operating range (24-280 VAC).

24 to 280 V (RMS) @ 47 to 63 Hz Voltage Rating, SCR Output, Solid State Relay

  • Low leakage zero and random
  • Voltage switching
  • Panel mount
    The Series CS has an SCR AC switch output featuring low off-state leakage (1 mA, snubberless), zero and random voltage switching and a broadened operating range (24-280 VAC).
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1045-ND CSD2450 70130455
Product Name Solid State Relays Relays - Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3.5 to 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Series-1 Relay - A2475ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details