Crydom Corporation SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS CWD4850

Description
SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS - CWD4850 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS
CWD4850
SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS CWD4850
SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS

SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - CC1981-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1981-ND
Solid State Relays CC1981-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relays - CWD4850 - 867469-CWD4850 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CWD4850
867469-CWD4850
Solid State Relays - CWD4850 867469-CWD4850
Manufacturer: Sensata-Crydom Win Source Part Number: 867469-CWD4850 Series: CW48 Features: Solid State SPST-NO (1 Form A) Hockey Puck Package: Bulk Package: Hockey Puck Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CC1981, CWD4850-ND

Manufacturer: Sensata-Crydom
Win Source Part Number: 867469-CWD4850
Series: CW48
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1981, CWD4850-ND

Buy Now Datasheet
Relays - Solid State Relays - CWD4850 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWD4850
Relays - Solid State Relays CWD4850
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2314 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2314
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2314
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt - 70130497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt
70130497
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt 70130497
48 to 660 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays 1200 V blocking Low leakage SCR output Zero and random voltage switching LED status indicator Intergrated removable fingerproof cover User friendly, universal connectors EMC Compliant design 1200 V Blocking Low Leakage SCR Output Zero and Random Voltage Switching LED Status Indicator Panel Mount Integrated Removable Fingerproof Cover User Friendly, Universal Connectors EMC Compliant Design Single Pole Normally Open Output

48 to 660 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays

  • 1200 V blocking
  • Low leakage
  • SCR output
  • Zero and random voltage switching
  • LED status indicator
  • Intergrated removable fingerproof cover
  • User friendly, universal connectors
  • EMC Compliant design
  • 1200 V Blocking
  • Low Leakage
  • SCR Output
  • Zero and Random Voltage Switching
  • LED Status Indicator
  • Panel Mount
  • Integrated Removable Fingerproof Cover
  • User Friendly, Universal Connectors
  • EMC Compliant Design
  • Single Pole
  • Normally Open Output
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWD4850
Solid State Relays - Industrial Mount CWD4850
Solid State Relays - Industrial Mount 0.15-50A DC CONTROL

Solid State Relays - Industrial Mount 0.15-50A DC CONTROL

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CWD4850 CC1981-ND 867469-CWD4850 CWD4850 37M2314 70130497 CWD4850
Product Name SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS Solid State Relays Solid State Relays - CWD4850 Relays - Solid State Relays Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt Solid State Relays - Industrial Mount
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 F (-40 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24110ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Interface Relays - 2125494 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details