Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY, PCB MOUNT SIP, AC/3A, 3-32VDC IN, ZERO C
SOLID STATE RELAY, 3A, 3V-32VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 3A 24-280V
D2W Series AC Output SIP Relay
2-3.5 Amp; 120/240 VAC
Solid State Relays - PCB Mount PCB SIP SSR 280VAC 3A, 3-32VDC,ZC
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2W203F | CC1118-ND | D2W203F | 37M2442 | D2W203F | 70130500 | D2W203F |
| Product Name | D2W Series Relay | Solid State Relays | SSR RELAY, PCB MOUNT SIP, AC/3A, 3-32VDC IN, ZERO C | Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 0.06-3A;Ctrl-V 3-32DC;Vol-Rtg 24-280V;4 Pin | Solid State Relays - PCB Mount |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | DC | ||||
| Input Current (Control Signal) Range | 0.0030 amps | 0.0030 amps | |||||
| Output Voltage Type | AC | AC | |||||
| Maximum Switching Current | 3.50 amps | 3.00 amps |