Solid State SPST-NO (1 Form A) 4-SIP
Manufacturer: Sensata-Crydom
Win Source Part Number: 916203-CX380D5R
Series: CX
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Bulk
Package: 4-SIP
Mounting: Through Hole
Family Name: CX380D
Categories: Relays
Case / Package: 4-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0055
Other Part Number: CC1597, CX380D5R-ND
SOLID STATE RELAY, 5A, 4-15VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 5A 48-530V
Solid State Relays - PCB Mount PCB SIP SSR 530Vac /5A, 3-15Vdc,RN
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1597-ND | 916203-CX380D5R | 37M2340 | CX380D5R | CX380D5R |
| Product Name | Solid State Relays | Solid State Relays - CX380D5R | Solid State Relay, 5A, 4-15Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | ||||
| Operating Temp | 14 to 176 F (-10 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 15 volts |