Coto Technology Solid State Relays CS140

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1395-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1395-5-ND
Solid State Relays 306-1395-5-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CS140
Relays - Solid State Relays CS140
SSR RELAY SPST-NO 45MA 0-1500V

SSR RELAY SPST-NO 45MA 0-1500V

Supplier's Site
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Coto Technology - 72Y0762 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Coto Technology
72Y0762
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Coto Technology 72Y0762
MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:45mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:45mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1395-5-ND CS140 72Y0762
Product Name Solid State Relays Relays - Solid State Relays Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Smd; Contact Form Coto Technology
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details