The D1210-10 is a panel-mount solid state relay with a 10A rated load current at 24-140 VAC, designed for heavy industrial loads using SCR output. It features DC control input ranging from 3-32 VDC, zero voltage turn-on, and an instantaneous turn-on option. The device has a dielectric strength of 4000 Vrms, a thermal resistance of 1.03 °C/W, and operates within an ambient temperature range of -40 to 80 °C. The housing is UL 94 V-0 rated, with aluminum baseplate and screw terminals. It is certified to UL, CSA, TUV standards and CE compliant to EN60950-1, with EMC compliance to Level 3. Dimensions are 1.75 in x 1.0 in x 2.25 in (44.5 mm x 25.4 mm x 57.3 mm).
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 10A 24-140V
Relay;SSR;Random Turn-On;SPST-NO;Cur-
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 10A 120V DC
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D1210-10 | CC1077-ND | D1210-10 | 70130574 | 37M2432 | D1210-10 |
| Product Name | Series-1 Relay | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC | Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | ||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |