Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PNL MT, IP20, 660VAC/50 A, 90-280VAC IN, 0 CROSS, THER
Solid State Relays - Industrial Mount DC 90-280V 6 mA @ 120 Vrms
SSR RELAY SPST-NO 50A 48-660V
SSR, 48-660VAC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2187-ND | CWA4850H | CWA4850H | CWA4850H | 41X6053 |
| Product Name | Solid State Relays | SSR, PNL MT, IP20, 660VAC/50 A, 90-280VAC IN, 0 CROSS, THER | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr, 48-660Vac, 50A, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |