Solid State SPST-NC (1 Form B) Hockey Puck
SSR RELAY SPST-NC 90A 24-280V
SOLID STATE RELAY, 90A, 3-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount PM IP00 280VAC/90A , 3-32VDC In, ZC
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2490-B | CC2201-ND | D2490-B | 37M2472 | D2490-B |
| Product Name | Series-1 Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 90A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormB | ||||
| Approvals | RoHS | RoHS | RoHS |