Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
SSR Relay, Panel Mount, IP00, 280VAC/25A, 3-32VDC In, Zero Cross, IOP
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2226-ND | D2425P | D2425P | 83AC7940 | D2425P |
| Product Name | Solid State Relays | PANEL MOUNT SSR | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 280Vac/25A, 3-32Vdc In, Zero Cross, Iop Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |