Crydom Corporation CS Series CSW2490-10 Relay CSW2490-10

Description
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS Series CSW2490-10 Relay - CSW2490-10 - Sensata Technologies
Attleboro, MA, United States
CS Series CSW2490-10 Relay
CSW2490-10
CS Series CSW2490-10 Relay CSW2490-10
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 10A to 90A @ 24-280 VAC
  • 3-32 VDC input range
  • Low off-state leakage current (snubberless)
  • SCR output for heavy industrial loads
  • EMC Compliant for reliable operation in harsh environments
  • Replaces the CSD and CSE Series relays
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CSW2490-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CSW2490-10-ND
Solid State Relays CSW2490-10-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CSW2490-10
Relays - Solid State Relays CSW2490-10
SSR RELAY SPST-NO 90A 24-280V

SSR RELAY SPST-NO 90A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CSW2490-10
Solid State Relays - Industrial Mount CSW2490-10
Solid State Relays - Industrial Mount PM IP00 SSR 280Vac /90A,3-32Vdc,RN

Solid State Relays - Industrial Mount PM IP00 SSR 280Vac /90A,3-32Vdc,RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CSW2490-10 CSW2490-10-ND CSW2490-10 CSW2490-10
Product Name CS Series CSW2490-10 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761462 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details