Manufacturer: Coto Technology
Win Source Part Number: 916054-CS335
Series: COTOMOS™
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Tube
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount
SSR RELAY SPST-NO 80MA 0-80V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 916054-CS335 | 306-1353-ND | CS335 | CS335 |
| Product Name | Solid State Relays - CS335 | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |