Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 0.15-25A 3-32VDC
600 Vpeak Transient overvoltage, Panel Mount, 0.5 (Min.) Power Factor, Solid State Relay
SSR RELAY SPST-NO 25A 24-280V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1542-ND | 37M2285 | CWD2425-10 | 70130487 | CWD2425-10 |
| Product Name | Solid State Relays | Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |