DigiKey Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
"Solid State 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.079"", 2.00mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.083"", 2.10mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.108"", 2.75mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.400"", 10.16mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.180"", 4.57mm)"
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm), 5 Leads"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
1 FORM A SOLID STATE RELAY -SOP-
1 Form A Solid State Relay SOP-4
ATE PHOTORELAY; LOW IOFF
AUTOMOTIVE 1200V, 50MA ISOLATED
AUTOMOTIVE 600V, 50MA ISOLATED S
AUTOMOTIVE PHOTORELAY; AEC-Q
AUTOMOTIVE PHOTORELAY; AECQ; ROH
IC SSR SW 50MA 1200V 11-SOIC
IC SSR SW 50MA 600V 11-SOIC
PHOTO RELAY, 1500V LOAD VOLTAGE,
PHOTORELAY 60V 1A
PHOTORELAY 900V AEC-Q101
PHOTORELAY LOW CR
PHOTORELAY ROHS AEC-Q101
PHOTORELAY, OVP, OTP, ROHS; VDE;
PHOTORELAY, OVP, OTP, ROHS; VDE
PHOTORELAY, OVP, OTP, ROHS; WIDE
PHOTORELAY, OVP, OTP, ROHS
PHOTORELAY; HIGH FREQUENCY; ROHS
PHOTORELAY; LOWER CR; ROHS
PHOTORELAY; OVP; OTP; VDE, SURFA
PHOTORELAY; OVP; OTP; VDE, THROU
PHOTORELAY; VOLTAGE DRIVEN; HIGH
Solid State 3PST-NO (3 Form A) 6-SIP
Solid State 3PST-NO (3 Form A) Module
Solid State SPST-NC (1 Form B) 4-SMD, Gull Wing
Solid State SPST-NC (1 Form B) 6-SMD, Gull Wing
Solid State SPST-NC (1 Form B) x 2 8-SMD, Gull Wing
Solid State SPST-NO (1 Form A) 16-LDFN
Solid State SPST-NO (1 Form A) 4-SMD, Flat Leads
Solid State SPST-NO (1 Form A) 4-SMD, Gull Wing
Solid State SPST-NO (1 Form A) 6-SIP
Solid State SPST-NO (1 Form A) 8-SMD, Gull Wing
Solid State SPST-NO (1 Form A) Module
Solid State SPST-NO (1 Form A) x 2 6-SIP
Solid State SPST-NO (1 Form A) x 2 Module
SSR RELAY SPST-NC 1.2A 0-60V
SSR RELAY SPST-NC 120MA 0-350V
SSR RELAY SPST-NC 500MA 0-60V
SSR RELAY SPST-NO 1.5A 0-100V
SSR RELAY SPST-NO 1.5A 0-200V
SSR RELAY SPST-NO 1.5A 0-30V
SSR RELAY SPST-NO 1A 0-60V
SSR RELAY SPST-NO 2.5A 0-40V
SSR RELAY SPST-NO 2.5A 0-60V
SSR RELAY SPST-NO 2A 0-100V
SSR RELAY SPST-NO 2A 0-40V
SSR RELAY SPST-NO 2A 0-60V
SSR RELAY SPST-NO 3.3A 0-30V
SSR RELAY SPST-NO 3.5A 0-40V
SSR RELAY SPST-NO 3A 0-100V
SSR RELAY SPST-NO 3A 0-20V
SSR RELAY SPST-NO 4.5A 0-30V
SSR RELAY SPST-NO 400MA 0-200V
SSR RELAY SPST-NO 4A 0-60V
SSR RELAY SPST-NO 90MA 0-600V
TPSI2072QDWQRQ1
TPSI2140QDWQRQ1
Z MODEL, 120 VAC, 10 AMP, DC CON
Z MODEL, 240 VAC, 10 AMP, DC CON

<< Prev