Coto Technology Solid State Relays CS128

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1385-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1385-5-ND
Solid State Relays 306-1385-5-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 4.5A, 40V, Th; Contact Form Coto Technology - 38Y8672 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 4.5A, 40V, Th; Contact Form Coto Technology
38Y8672
Mosfet Relay, Spst-No, 4.5A, 40V, Th; Contact Form Coto Technology 38Y8672
MOSFET RELAY, SPST-NO, 4.5A, 40V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:4.5A; MOSFET Relay Package Style:SO-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 4.5A, 40V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:4.5A; MOSFET Relay Package Style:SO-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CS128 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CS128
Relays - Solid State Relays CS128
SSR RELAY SPST-NO 4.5A 0-40V

SSR RELAY SPST-NO 4.5A 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS128
Solid State Relays - PCB Mount CS128
Solid State Relays - PCB Mount PCB Mount 500mW 40v 4.5A 1FRM A SMD 6Pin

Solid State Relays - PCB Mount PCB Mount 500mW 40v 4.5A 1FRM A SMD 6Pin

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1385-5-ND 38Y8672 CS128 CS128
Product Name Solid State Relays Mosfet Relay, Spst-No, 4.5A, 40V, Th; Contact Form Coto Technology Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid State Relays - 2946-859-738-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 7761428 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details