"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 500mW 40V 3.5A 1 Form B SMD 6Pin
SSR RELAY SPST-NO 3.5A 0-40V
COTO MOSFET - 1 FORM A, 40V, 0.07 MAX OHMS
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 306-1384-5-ND | CS124 | CS124 | 38Y8671 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Coto Mosfet 1 Form A, 40V, 0.07 Max Ohms Coto Technology |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |