Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated
Alternative Parts (Cross-Reference): Cross
Manufacturer: Relays Solid State Relays
Series: CPC, OptoMOS®
Package: Bulk
Mounting Type: Through Hole
Package / Case: i4-Pac™-4, Isolated
Supplier Device Package: i4-PAC™
SSR RELAY SPST-NO 1.35A 0-400V
Solid State Relays - PCB Mount 400V Single Pole 400V Power Relay
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1967J-ND | CPC1967J | CPC1967J | |
| Product Name | Solid State Relays | Solid State Relays - CPC1967J | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |