IXYS Corporation Solid State Relays - CPC1593GSTR CPC1593GSTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 810901-CPC1593GSTR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Voltage - Input: 1.24VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Voltage - Load: 0V ~ 600V Supplier Device Package: 6-SMD Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 810901-CPC1593GSTR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Voltage - Input: 1.24VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Voltage - Load: 0V ~ 600V Supplier Device Package: 6-SMD Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1593GSTR - 810901-CPC1593GSTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1593GSTR
810901-CPC1593GSTR
Solid State Relays - CPC1593GSTR 810901-CPC1593GSTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 810901-CPC1593GSTR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Voltage - Input: 1.24VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Voltage - Load: 0V ~ 600V Supplier Device Package: 6-SMD Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 810901-CPC1593GSTR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.24VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Voltage - Load: 0V ~ 600V
Supplier Device Package: 6-SMD
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Solid State Relays - 212-CPC1593GSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1593GSTRDKR-ND
Solid State Relays 212-CPC1593GSTRDKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1593GSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1593GSTRCT-ND
Solid State Relays 212-CPC1593GSTRCT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1593GSTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1593GSTR-ND
Solid State Relays 212-CPC1593GSTR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays CPC1593GSTR
SSR RELAY SPST-NO 120MA 0-600V

SSR RELAY SPST-NO 120MA 0-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1593GSTR
Solid State Relays - PCB Mount CPC1593GSTR
Solid State Relays - PCB Mount 1-Form-A 600V 6-Pin SM T/R

Solid State Relays - PCB Mount 1-Form-A 600V 6-Pin SM T/R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 810901-CPC1593GSTR 212-CPC1593GSTRDKR-ND CPC1593GSTR CPC1593GSTR
Product Name Solid State Relays - CPC1593GSTR Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.24 volts 1.24 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details