Littelfuse, Inc. Solid State Relays CPC1125N

Description
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1125N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1125N-ND
Solid State Relays 212-CPC1125N-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1010964-CPC1125N - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1010964-CPC1125N
Relays - Solid State Relays 1010964-CPC1125N
Win Source Part Number: 1010964-CPC1125N Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 100 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) On-State Resistance (Max): 35 Ohms Load Current: 100 mA Voltage - Load: 0 V ~ 400 V Package / Case: 4-SOP (0.150", 3.81mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Other Names: CLA385 Base Product Number: CPC1125

Win Source Part Number: 1010964-CPC1125N
Category: Relays>Solid State Relays
Series: CPC, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
On-State Resistance (Max): 35 Ohms
Load Current: 100 mA
Voltage - Load: 0 V ~ 400 V
Package / Case: 4-SOP (0.150", 3.81mm)
Supplier Device Package: 4-SOP
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Other Names: CLA385
Base Product Number: CPC1125

Buy Now Datasheet
Relays - Solid State Relays - CPC1125N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1125N
Relays - Solid State Relays CPC1125N
SSR RELAY SPST-NC 100MA 0-400V

SSR RELAY SPST-NC 100MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1125N
Solid State Relays - PCB Mount CPC1125N
Solid State Relays - PCB Mount SP, Normally-Closed OptoMOS Relay

Solid State Relays - PCB Mount SP, Normally-Closed OptoMOS Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1125N-ND 1010964-CPC1125N CPC1125N CPC1125N
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Electromechanical Relays & Contactors - 1-1617162-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Interface Relays - 1213888 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details