"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 110MA 0-350V
SSR, MOSFET, DPST-NO, 50mA, 110mA, 350V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:110mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
Solid State Relays - PCB Mount
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 306-1338-ND | CT331 | 89W0595 | CT331 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr, Mosfet, Dpst-No, 50Ma, 110Ma, 350V; Contact Form Coto Technology | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormA | FormA; DPST-NO (2 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |