Coto Technology Solid State Relays CS326

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1341-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1341-ND
Solid State Relays 306-1341-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - CS326 - 867277-CS326 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CS326
867277-CS326
Solid State Relays - CS326 867277-CS326
Manufacturer: Coto Technology Win Source Part Number: 867277-CS326 Series: COTOMOS™ Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Coto Technology
Win Source Part Number: 867277-CS326
Series: COTOMOS™
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Tube
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Ssr, Mosfet, Dpst-No, 50Ma, 2A, 40V; Contact Form Coto Technology - 89W0574 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-No, 50Ma, 2A, 40V; Contact Form Coto Technology
89W0574
Ssr, Mosfet, Dpst-No, 50Ma, 2A, 40V; Contact Form Coto Technology 89W0574
SSR, MOSFET, DPST-NO, 50mA, 2A, 40V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:2A; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, DPST-NO, 50mA, 2A, 40V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:2A; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS326
Solid State Relays - PCB Mount CS326
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Relays - Solid State Relays - CS326 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CS326
Relays - Solid State Relays CS326
SSR RELAY SPST-NO 2A 0-40V

SSR RELAY SPST-NO 2A 0-40V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1341-ND 867277-CS326 89W0574 CS326 CS326
Product Name Solid State Relays Solid State Relays - CS326 Ssr, Mosfet, Dpst-No, 50Ma, 2A, 40V; Contact Form Coto Technology Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount Surface Mount
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details