The D1240 is a panel-mount solid state relay rated for 40A at 24-140 VAC, with a 3-32 VDC control input and zero voltage turn-on. It features an SCR output, direct bond copper substrate, and an epoxy-free design. The unit has a screw termination, measures 1.75 in x 1.0 in x 0.93 in (44.5 mm x 25.4 mm x 23.6 mm), and weighs 2.6 oz (74.9 g). It operates from -40 to 80°C, meets UL/CSA/TUV approval and CE compliance to EN60950-1, and is EMC compliant to Level 3. Thermal resistance junction to case is 0.5°C/W, with a maximum on-state voltage drop of 1.15 Vrms at rated current.
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY, PANEL MOUNT, I 140VAC/40A, 3-32VDC IN, Z
SSR RELAY SPST-NO 40A 24-140V
SOLID STATE RELAY, 40A, 3-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 40A 120V DC
24 to 140 V (RMS), 40 A, SPST-NO Contact Form, 625 A (Peak) Surge Current, Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D1240 | CC1003-ND | D1240 | D1240 | 37M2435 | D1240 | 70130429 |
| Product Name | Series-1 Relay | Solid State Relays | SSR RELAY, PANEL MOUNT, I 140VAC/40A, 3-32VDC IN, Z | Relays - Solid State Relays | Solid State Relay, 40A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 40A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |