Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 10A 24-140V
SSR Relay, Panel Mount, IP00, 140VAC/10A, 3-32VDC In, Zero Cross
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-140 VAC
| Sensata Technologies | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | D1210T | D1210T-ND | D1210T | 83AC7918 | D1210T |
| Product Name | Series-1 Relay | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 140Vac/10A, 3-32Vdc In, Zero Cross Sensata/crydom | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS |