Zilog Relays Solid State Relays CPC1727J

Description
Manufacturer: IXYS Integrated Circuits Division Category: Relays Solid State Relays Series: CPC, OptoMOS® Package: Tube Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ Voltage - Load: 0 V ~ 250 V Load Current: 3.4 A Voltage - Input: 1.2VDC Circuit: SPST-NO (1 Form A)
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Category: Relays Solid State Relays Series: CPC, OptoMOS® Package: Tube Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ Voltage - Load: 0 V ~ 250 V Load Current: 3.4 A Voltage - Input: 1.2VDC Circuit: SPST-NO (1 Form A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Solid State Relays
Relays Solid State Relays
Manufacturer: IXYS Integrated Circuits Division Category: Relays Solid State Relays Series: CPC, OptoMOS® Package: Tube Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ Voltage - Load: 0 V ~ 250 V Load Current: 3.4 A Voltage - Input: 1.2VDC Circuit: SPST-NO (1 Form A)

Manufacturer: IXYS Integrated Circuits Division
Category: Relays Solid State Relays
Series: CPC, OptoMOS®
Package: Tube
Package / Case: ISOPLUS264™
Supplier Device Package: ISOPLUS264™
Voltage - Load: 0 V ~ 250 V
Load Current: 3.4 A
Voltage - Input: 1.2VDC
Circuit: SPST-NO (1 Form A)

Buy Now Datasheet
Solid State Relays - 212-CPC1727J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1727J-ND
Solid State Relays 212-CPC1727J-ND
Solid State SPST-NO (1 Form A) ISOPLUS264™

Solid State SPST-NO (1 Form A) ISOPLUS264™

Buy Now Datasheet
Relays - Solid State Relays - CPC1727J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1727J
Relays - Solid State Relays CPC1727J
SSR RELAY SPST-NO 3.4A 0-250V

SSR RELAY SPST-NO 3.4A 0-250V

Supplier's Site
Solid State Relays - PCB Mount - CPC1727J - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1727J
Solid State Relays - PCB Mount CPC1727J
Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1727J-ND CPC1727J CPC1727J
Product Name Relays Solid State Relays Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001258273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1617028-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers