Zilog Solid State Relays - CPC1972GSTR CPC1972GSTR

Description
Manufacturer: IXYS Win Source Part Number: 1011096-CPC1972GSTR Packaging: Digi-Reel Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 800 V Family Name: CPC1972 Categories: Relays Status: Active Case / Package: 6-SMD Alternative Parts (Cross-Reference): CPC1972GS; ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1011096-CPC1972GSTR Packaging: Digi-Reel Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 800 V Family Name: CPC1972 Categories: Relays Status: Active Case / Package: 6-SMD Alternative Parts (Cross-Reference): CPC1972GS; ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1972GSTR - 1011096-CPC1972GSTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1972GSTR
1011096-CPC1972GSTR
Solid State Relays - CPC1972GSTR 1011096-CPC1972GSTR
Manufacturer: IXYS Win Source Part Number: 1011096-CPC1972GSTR Packaging: Digi-Reel Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 800 V Family Name: CPC1972 Categories: Relays Status: Active Case / Package: 6-SMD Alternative Parts (Cross-Reference): CPC1972GS; ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1011096-CPC1972GSTR
Packaging: Digi-Reel
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 250mA
Voltage - Load: 0 to 800 V
Family Name: CPC1972
Categories: Relays
Status: Active
Case / Package: 6-SMD
Alternative Parts (Cross-Reference): CPC1972GS;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 212-CPC1972GSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1972GSTRCT-ND
Solid State Relays 212-CPC1972GSTRCT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1972GSTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1972GSTR-ND
Solid State Relays 212-CPC1972GSTR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1972GSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1972GSTRDKR-ND
Solid State Relays 212-CPC1972GSTRDKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays CPC1972GSTR
SSR RELAY SPST-NO 250MA 0-800V

SSR RELAY SPST-NO 250MA 0-800V

Supplier's Site
6 Pin SMT 250 Ma Solid State Relay - 415-CPC1972GSTR - Utmel Electronic Limited
Hong Kong, China
6 Pin SMT 250 Ma Solid State Relay
415-CPC1972GSTR
6 Pin SMT 250 Ma Solid State Relay 415-CPC1972GSTR
6 Pin SMT 250 Ma Solid State Relay

6 Pin SMT 250 Ma Solid State Relay

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1011096-CPC1972GSTR 212-CPC1972GSTRCT-ND CPC1972GSTR 415-CPC1972GSTR
Product Name Solid State Relays - CPC1972GSTR Solid State Relays Relays - Solid State Relays 6 Pin SMT 250 Ma Solid State Relay
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
SMD 25mA 1.3V 0.15A Relay - 183-G3VM-353D1 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 40A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0297 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details