Zilog Solid State Relays - CPC2317N CPC2317N

Description
Manufacturer: IXYS Win Source Part Number: 867093-CPC2317N Series: CPC, OptoMOS® Features: Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.150", 3.81mm Width) Package: Tube Package: 8-SOP (0.150", 3.81mm Width) Mounting: Surface Mount Family Name: CPC2317 Categories: Relays Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 867093-CPC2317N Series: CPC, OptoMOS® Features: Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.150", 3.81mm Width) Package: Tube Package: 8-SOP (0.150", 3.81mm Width) Mounting: Surface Mount Family Name: CPC2317 Categories: Relays Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC2317N - 867093-CPC2317N - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC2317N
867093-CPC2317N
Solid State Relays - CPC2317N 867093-CPC2317N
Manufacturer: IXYS Win Source Part Number: 867093-CPC2317N Series: CPC, OptoMOS® Features: Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.150", 3.81mm Width) Package: Tube Package: 8-SOP (0.150", 3.81mm Width) Mounting: Surface Mount Family Name: CPC2317 Categories: Relays Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: IXYS
Win Source Part Number: 867093-CPC2317N
Series: CPC, OptoMOS®
Features: Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.150", 3.81mm Width)
Package: Tube
Package: 8-SOP (0.150", 3.81mm Width)
Mounting: Surface Mount
Family Name: CPC2317
Categories: Relays
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - CPC2317N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CPC2317N-ND
Solid State Relays CPC2317N-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.150"", 3.81mm Width)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.150"", 3.81mm Width)"

Buy Now Datasheet
Relays - Solid State Relays - CPC2317N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC2317N
Relays - Solid State Relays CPC2317N
SSR RELAY SPST-NO/NC 120MA 0-60V

SSR RELAY SPST-NO/NC 120MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC2317N
Solid State Relays - PCB Mount CPC2317N
Solid State Relays - PCB Mount Dual Single-Pole 60V, 120mA, 8-Pin

Solid State Relays - PCB Mount Dual Single-Pole 60V, 120mA, 8-Pin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 867093-CPC2317N CPC2317N-ND CPC2317N CPC2317N
Product Name Solid State Relays - CPC2317N Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SGT769390E - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details