Win Source Part Number: 1144488-CS674
Category: Relays>Solid State Relays
Series: COTOMOS™
Termination Style: Gull Wing
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Voltage - Input: 1.37VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
On-State Resistance (Max): 50 Ohms
Load Current: 80 mA
Voltage - Load: 0 V ~ 400 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
Mfr: Coto Technology
Other Names: 306-1325
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount
SSR, MOSFET, DPST-NC, 50mA, 50mA, 400V; Contact Form:DPST-NC (2 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:80mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NC 80MA 0-400V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1144488-CS674 | 306-1325-ND | CS674 | 89W0582 | CS674 |
| Product Name | Relays - Solid State Relays | Solid State Relays | Solid State Relays - PCB Mount | Ssr, Mosfet, Dpst-Nc, 50Ma, 50Ma, 400V; Contact Form Coto Technology | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.37 volts | 1.37 volts | |||
| Switch Configuration | FormB | FormB; DPST-NC (2 Form B) |