Crydom Corporation 1-DC Series D1D20 Relay D1D20

Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DC Series D1D20 Relay - D1D20 - Sensata Technologies
Attleboro, MA, United States
1-DC Series D1D20 Relay
D1D20
1-DC Series D1D20 Relay D1D20
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
SSR, PNL MT, IP00, 100VDC/20 A, 3.5-32VDC IN, FET OUTPUT - D1D20 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 100VDC/20 A, 3.5-32VDC IN, FET OUTPUT
D1D20
SSR, PNL MT, IP00, 100VDC/20 A, 3.5-32VDC IN, FET OUTPUT D1D20
SSR, PNL MT, IP00, 100VDC/20 A, 3.5-32VDC IN, FET OUTPUT

SSR, PNL MT, IP00, 100VDC/20 A, 3.5-32VDC IN, FET OUTPUT

Buy Now
Solid State Relays - D1D20 - 916639-D1D20 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D1D20
916639-D1D20
Solid State Relays - D1D20 916639-D1D20
Manufacturer: Sensata-Crydom Win Source Part Number: 916639-D1D20 Series: 1-DC Features: Solid State SPST-NO (1 Form A) Hockey Puck Package: Bulk Package: Hockey Puck Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: Q2718157, CC1038-NDR, CC1038

Manufacturer: Sensata-Crydom
Win Source Part Number: 916639-D1D20
Series: 1-DC
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: Q2718157, CC1038-NDR, CC1038

Buy Now Datasheet
Solid State Relays - CC1038-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1038-ND
Solid State Relays CC1038-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - D1D20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1D20
Relays - Solid State Relays D1D20
SSR RELAY SPST-NO 20A 0-100V

SSR RELAY SPST-NO 20A 0-100V

Supplier's Site
Relay;SSR;Gen Purp;Cur-Rtg 20A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin - 70130467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Gen Purp;Cur-Rtg 20A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin
70130467
Relay;SSR;Gen Purp;Cur-Rtg 20A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin 70130467
20 Adc Panel Mount Solid State Relays 7-40 Amp; 0-500 VDC; DC Output DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500. Features Output, Low On-State Resistance Paralleling Capability for Higher Currents UL Approved on 100 V Models Only

20 Adc Panel Mount Solid State Relays
7-40 Amp; 0-500 VDC; DC Output
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 2500.
Features

  • Output, Low On-State Resistance
  • Paralleling Capability for Higher Currents
  • UL Approved on 100 V Models Only
Supplier's Site
CRDM Solid State - D1D20 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D1D20
CRDM Solid State D1D20
SOLID STATE RELAY, 20 AMP, 0-100VDC

SOLID STATE RELAY, 20 AMP, 0-100VDC

Supplier's Site
Ssr, 20A, 100Vdc; Contact Configuration Sensata/crydom - 01M7401 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 20A, 100Vdc; Contact Configuration Sensata/crydom
01M7401
Ssr, 20A, 100Vdc; Contact Configuration Sensata/crydom 01M7401
SSR, 20A, 100VDC; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC; Control RoHS Compliant: Yes

SSR, 20A, 100VDC; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 20A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom - 37M2425 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 20A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom
37M2425
Solid State Relay, 20A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom 37M2425
SOLID STATE RELAY, 20A, 3.5V-32V, PANEL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 20A, 3.5V-32V, PANEL; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D1D20
Solid State Relays - Industrial Mount D1D20
Solid State Relays - Industrial Mount Panel Mount SSR 100V DC 20 AMP

Solid State Relays - Industrial Mount Panel Mount SSR 100V DC 20 AMP

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1D20 D1D20 916639-D1D20 CC1038-ND D1D20 70130467 D1D20 01M7401 37M2425 D1D20
Product Name 1-DC Series D1D20 Relay SSR, PNL MT, IP00, 100VDC/20 A, 3.5-32VDC IN, FET OUTPUT Solid State Relays - D1D20 Solid State Relays Relays - Solid State Relays Relay;SSR;Gen Purp;Cur-Rtg 20A;Ctrl-V 3.5-32DC;Vol-Rtg 0-100DC;Pnl-Mnt;4 Pin CRDM Solid State Ssr, 20A, 100Vdc; Contact Configuration Sensata/crydom Solid State Relay, 20A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -4 to 176 F (-20 to 80 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 40.00 amps 20.00 amps
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel Panel; Panel Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1393815-8 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - G3VM-41ER - 774902-G3VM-41ER - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
5 suppliers