Crydom Corporation Solid State Relays CWU4850P

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2090-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2090-ND
Solid State Relays CC2090-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CWU4850P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWU4850P
Relays - Solid State Relays CWU4850P
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom - 41X6098 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
41X6098
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom 41X6098
SOLID STATE RELAY, 50A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWU4850P
Solid State Relays - Industrial Mount CWU4850P
Solid State Relays - Industrial Mount PM IP20 SSR 660Vac/ 50A,Univ input,ZC

Solid State Relays - Industrial Mount PM IP20 SSR 660Vac/ 50A,Univ input,ZC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2090-ND CWU4850P 41X6098 CWU4850P
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170609024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Solid State Relay Omron Electronic Components - 36M5750 - Newark, An Avnet Company
Specs
Application Type Latching
View Details
2 suppliers
Signal Relays - 1393813-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Solid State Interface Relays - 8198795 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details