Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 40A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes
SSR RELAY SPST-NO 40A 0-100V
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC /40A,3.5-32VDC In
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range is from –40°C to 80°C.
Features
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D1D40L | CC1988-ND | 73M2286 | D1D40L | D1D40L | 70130576 |
| Product Name | 1-DCL Series Relay | Solid State Relays | Solid State Relay, 40A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay; Optically Coupled; SSR; Gen Purpose; Cur-Rtg 40A; 3.5-32 VDC; 0-100 V |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Current (Control Signal) Range | 0.0150 amps | |||||
| Maximum Switching Current | 40.00 amps | 40.00 amps | ||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormA |