Solid State SPST-NC (1 Form B) Hockey Puck
Solid State Relays - Industrial Mount PM IP00 140VAC/40A , 3-32VDC In,ZC,NC
SOLID STATE RELAY, 40A, 3V-32VDC, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NC 40A 24-140V
10 A Current Rating Surface and Panel Mounting Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D1240-B | CC1985-ND | D1240-B | 37M2436 | D1240-B | 70131350 |
| Product Name | Series-1 Relay | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 40A, 3V-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NC;Cur-Rtg 40A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | ||
| Switch Configuration | FormB | |||||
| Approvals | RoHS | RoHS | RoHS | UL, CSA, VDE | ||
| Input Voltage (Control Signal) Type | DC | DC |