Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 0.15-90A 4-32VDC
SCR Output, 48 to 660 V (RMS) Voltage Rating, CW48 Series Panel Mounted High Voltage Relay
SSR RELAY SPST-NO 90A 48-660V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2390-ND | CWD4890-10 | 70130507 | CWD4890-10 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Random Turn-On;Cur-Rtg 90A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC;Pnl-Mnt | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | UL, CSA, VDE, CE, EMC | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC | DC |